EN
  • EN
  • DE

UA78L09ACD

Part No UA78L09ACD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description POSITIVE-VOLTAGE REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 24V
Output Voltage 9V
Voltage Dropout (Maximum) 1.7V @ 40mA
Output Current 100mA
PSRR 45dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1275512-UA78L09ACD
Manufacturer Homepage www.ti.com
Family Name uA78L09
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UA78L09ACD CAD Model

Description

Introducing the UA78L09ACD Voltage Regulator from Texas Instruments

The UA78L09ACD is a fixed-voltage integrated circuit voltage regulator designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This robust regulator offers a steady 9V output, making it an ideal choice for a wide range of electronic applications that require a reliable power source.

Key Features

  • Output Voltage: The UA78L09ACD provides a fixed output voltage of 9V, which is suitable for circuits that require a consistent voltage level.
  • Output Current: It can deliver an output current of up to 100 mA, catering to moderate power requirements in electronic devices.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards it from damage caused by excessive power dissipation.
  • Short-Circuit Protection: Additionally, the UA78L09ACD features short-circuit protection, ensuring the longevity of both the regulator and the connected components.
  • Package Type: This voltage regulator is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is conducive to space-saving on printed circuit boards (PCBs).

Applications

The UA78L09ACD is versatile and can be employed in various electronic devices, including:

  • Battery-powered equipment
  • Consumer electronics
  • Power supplies
  • Home appliances
  • Analog and digital circuits that require a stable 9V supply

Reliability and Performance

With Texas Instruments' reputation for producing high-quality components, the UA78L09ACD is a reliable choice for designers and engineers. The inclusion of protection features ensures that the device continues to perform optimally even under stressful conditions, thereby maintaining the overall stability of the electronic system it powers.

In summary, the UA78L09ACD from Texas Instruments is an efficient, reliable, and compact solution for applications requiring a steady 9V power supply. Its protective features and the ability to supply a consistent output make it an essential component in the design of stable and durable electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8293 $53.9045
150+ $0.6805 $102.0750
230+ $0.6592 $151.6160
315+ $0.6380 $200.9700
410+ $0.6167 $252.8470
545+ $0.5529 $301.3305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 386 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess