EN
  • EN
  • DE

UA78L08AQDR

Part No UA78L08AQDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description POSITIVE-VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1275510-UA78L08AQDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UA78L08AQDR CAD Model

Description

Introducing the UA78L08AQDR Linear Voltage Regulator from Texas Instruments

The UA78L08AQDR is a state-of-the-art linear voltage regulator designed and manufactured by Texas Instruments, renowned for its high-quality semiconductor products. This compact, fixed-voltage regulator is specifically engineered to deliver a steady 8V output, making it an ideal choice for a wide array of electronic applications that require a stable power supply.

Key Features and Benefits

  • Output Voltage: The device provides a fixed output voltage of 8V, which can power up a variety of electronic circuits that operate within this voltage range.
  • Output Current: It can deliver an output current of up to 100mA, suitable for low power consumption devices.
  • Thermal Overload Protection: The UA78L08AQDR comes with built-in thermal overload protection that safeguards the device against excessive temperature and ensures reliable operation.
  • Short-Circuit Protection: This voltage regulator also features short-circuit protection, which prevents damage to the device and the connected load in case of a fault.
  • Package Type: The device is available in an 8-SOIC (Small Outline Integrated Circuit) package, which is known for its small footprint and suitability for space-constrained applications.
  • Wide Operating Temperature Range: It operates effectively over a wide temperature range, making it versatile for use in various environmental conditions.

Applications

The UA78L08AQDR is an excellent choice for use in a multitude of electronic devices such as:

  • Power supplies for small electronic devices
  • Portable and battery-powered equipment
  • Home appliances
  • Microcontroller systems

With its robust design and reliable performance, the UA78L08AQDR from Texas Instruments is a go-to solution for designers looking for a dependable 8V power source. Its protection features and wide operating temperature range ensure that your electronic projects remain stable and secure under various conditions. Whether you're working on a DIY project or developing a commercial product, the UA78L08AQDR is a versatile component that can meet your voltage regulation needs.

You May Also Be Interested in

Nordic Semiconductors
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Intel
Lowest to $50.4238
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Microchip Technology
Lowest to $6.2562
IXYS
Lowest to $7.8205
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess