EN
  • EN
  • DE

UA78L05CLPE3

Part No UA78L05CLPE3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description POSITIVE-VOLTAGE REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 5V
Voltage Dropout (Maximum) 1.7V @ 40mA
Output Current 100mA
PSRR 49dB (120Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range 0°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 1275505-UA78L05CLPE3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Family Name uA78L05
Introduction Date December 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UA78L05CLPE3 CAD Model

Description

Product Overview: Texas Instruments UA78L05CLPE3

The Texas Instruments UA78L05CLPE3 is a fixed-voltage regulator designed to offer a quick and efficient solution for managing stable 5V power supplies in a variety of electronic applications. This regulator is part of the UA78Lxx series, which is renowned for its reliability and ease of use. The device is particularly suitable for low power consumption applications due to its low quiescent current.

Key Features

  • Output Voltage: The UA78L05CLPE3 provides a fixed output voltage of 5V, which is essential for powering logic ICs and microcontrollers that require a stable voltage supply.
  • Output Current: It can deliver up to 100mA of output current, making it suitable for small-scale projects or as a supplementary power source.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and safety in operation.
  • Short-Circuit Protection: An integrated short-circuit protection feature guards against faults and excessive power draw that could otherwise damage the regulator or the connected components.
  • Package: The UA78L05CLPE3 is available in a TO-92 package, which is widely used and easy to handle for prototyping and production.
  • Low Dropout Voltage: The regulator operates efficiently with a low dropout voltage, minimizing the voltage difference required between the input and output for optimal performance.

Applications

The UA78L05CLPE3 is versatile and can be used in a broad range of applications, including:

  • Consumer electronics
  • Portable battery-powered devices
  • Small power supplies
  • Power management for integrated circuits
  • Embedded systems

With its combination of features, the UA78L05CLPE3 from Texas Instruments is an excellent choice for designers looking for a dependable and straightforward voltage regulation solution. Its robust protection features and consistent performance make it a go-to regulator for maintaining a stable 5V supply in electronic circuits.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess