EN
  • EN
  • DE

TXB0108NMER

Part No TXB0108NMER
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 8-BIT BIDIRECTIONAL VOLTAGE-LEVE / Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.2 V ~ 3.6 V
Voltage - VCCB 1.65 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-XFBGA, DSBGA
Supplier Device Package 20-DSBGA
Base Product Number TXB0108
Other Names 296-TXB0108NMERCT,296-TXB0108NMERTR,296-TXB0108NMERDKR
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256089-TXB0108NMER
Ultra Librarian 3D Model Ultra Librarian TXB0108NMER CAD Model

Description

The TXB0108NMER is a state-of-the-art, 8-bit bidirectional voltage-level translator from Texas Instruments designed for interconnection systems that require voltage shifting capabilities between different logic levels. This product belongs to the TXB0108 series, which is renowned for its versatility and efficiency in managing logic level conversions without the need for a direction control signal.

Key Features

  • Auto-Direction Sensing: The TXB0108NMER automatically detects the signal direction, eliminating the need for a directional control pin and simplifying the circuit design.
  • Wide Voltage Range: It supports a wide range of input voltages from 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, making it highly adaptable for various applications.
  • High-Speed Operation: With a capability to support up to 100Mbps (megabits per second) data rates, it is suitable for high-speed signal transmission.
  • Low Power Consumption: The device operates with minimal power dissipation, which is essential for power-sensitive applications.
  • ESD Protection: It includes IEC 61000-4-2 (Level 4) electrostatic discharge (ESD) protection, which safeguards the device against unexpected voltage spikes.

Applications

The TXB0108NMER is ideal for a variety of applications that require voltage level translation, such as:

  • Mobile Phones
  • Laptops and PCs
  • Media Players
  • Data Communication Systems
  • Gaming Consoles

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TXB0108NMER is no exception. It is manufactured using the latest techniques to ensure high reliability and performance under varying conditions. With Texas Instruments' rigorous testing and quality control, customers can expect consistent and dependable operation from this voltage-level translator.

Ordering Information

The TXB0108NMER is available in multiple packaging options, including a 20-pin QFN package, providing flexibility for different design requirements. For detailed ordering and shipping information, customers should consult the Texas Instruments website or contact their sales representative.

You May Also Be Interested in

Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3874 $55.4960
90+ $1.1384 $102.4560
140+ $1.1029 $154.4060
190+ $1.0673 $202.7870
245+ $1.0317 $252.7665
325+ $0.9250 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess