EN
  • EN
  • DE

TWL6032A2B4YFFT

Part No TWL6032A2B4YFFT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR/BATTERY MGMT 155DSBGA / Power Management Unit to 155-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Handheld/Mobile Devices, OMAP
Operating Supply Current 20μA
Operating Supply Voltage 2.5 V ~ 4.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 155-UFBGA, DSBGA
Manufacturer Package 155-DSBGA (5.21x5.36)
Win Source Part Number 798570-TWL6032A2B4YFFT
Popularity Medium
Supply and Demand Status Limited
Family Name TWL6032
Introduction Date November 18, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TWL6032A2B4YFFT CAD Model

Description

Introducing the TWL6032A2B4YFFT Integrated Power Management IC from Texas Instruments

The TWL6032A2B4YFFT is a state-of-the-art integrated power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced PMIC is engineered to meet the demanding power requirements of modern, high-performance electronics, making it an ideal choice for a wide range of applications, including smartphones, tablets, and other portable devices.

At the heart of the TWL6032A2B4YFFT lies a highly efficient, multi-channel power management system that includes a variety of features to ensure reliable and consistent power delivery. The device incorporates multiple DC/DC converters, LDOs (Low Dropout Regulators), and a real-time clock, all in a compact package, enabling designers to save space and reduce the complexity of their power supply designs.

Key features of the TWL6032A2B4YFFT include:

  • Multiple Power Rails: It offers a range of voltage rails to power various subsystems within an electronic device, ensuring compatibility and flexibility for different architectural needs.
  • Programmable Voltage Settings: Users can configure voltage levels to match the specific requirements of the powered components, optimizing performance and power efficiency.
  • Integrated Real-Time Clock (RTC): The built-in RTC provides accurate timekeeping, which is crucial for applications that require time-stamping or scheduled operations.
  • Advanced Battery Management: The PMIC includes features for battery charging and monitoring, helping to extend the life of the battery and ensure safe operation.
  • Thermal Management: With thermal protection features, the TWL6032A2B4YFFT prevents overheating, thereby enhancing system stability and longevity.
  • Compact Form Factor: The small footprint of the IC allows it to fit into space-constrained designs without compromising performance.

The TWL6032A2B4YFFT is not only a testament to TI's commitment to innovation but also to its dedication to providing solutions that cater to the evolving needs of the technology industry. With its robust power management capabilities and compact design, the TWL6032A2B4YFFT is poised to be a go-to choice for designers looking to create efficient, high-performance electronic systems.

For further information, including detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2628 $56.3140
11+ $9.2413 $101.6543
17+ $8.9525 $152.1925
24+ $8.6637 $207.9288
30+ $8.3750 $251.2500
40+ $7.5086 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,752 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess