EN
  • EN
  • DE

TWL5034A2ZXN

Part No TWL5034A2ZXN
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 383775-TWL5034A2ZXN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TWL5034A2ZXN CAD Model

Description

Introducing the TWL5034A2ZXN Power Management IC by Texas Instruments

The TWL5034A2ZXN is a versatile and advanced power management integrated circuit (PMIC) designed by Texas Instruments to meet the demanding requirements of modern portable and handheld devices. This high-performance chip is engineered to provide a comprehensive power management solution, ensuring efficient and reliable operation of various electronic components.

Key Features:

  • Multiple Power Outputs: The TWL5034A2ZXN offers a range of output voltages suitable for powering a variety of subsystems, including processors, memory, and peripheral interfaces.
  • High-Efficiency Switching Regulators: It includes high-efficiency step-down converters that ensure optimal power conversion with minimal loss, extending battery life in portable applications.
  • Linear Regulators: For noise-sensitive components, the device provides low-noise linear regulators, delivering clean and stable power.
  • Flexible Power Sequencing: The PMIC supports programmable power sequencing, allowing designers to tailor the power-up and power-down sequences to the specific needs of their system.
  • Integrated Battery Charger: An integrated battery charging circuit is included, offering a complete charging solution for single-cell lithium-ion or lithium-polymer batteries.
  • Smart Reflow-Compatible Packaging: The device is available in a smart reflow-compatible package, facilitating easy integration into the manufacturing process.

Applications:

The TWL5034A2ZXN is ideal for a wide range of applications, particularly in the mobile and portable electronics market. It is well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Powered Devices

With its robust feature set and Texas Instruments' reputation for quality, the TWL5034A2ZXN is a reliable choice for designers looking to enhance the performance and efficiency of their next-generation electronic products. By integrating this PMIC into your design, you can ensure a seamless power management experience that stands up to the expectations of end-users in today's fast-paced, technology-driven world.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6454 $50.8086
22+ $4.6322 $101.9084
34+ $4.4874 $152.5716
47+ $4.3427 $204.1069
60+ $4.1979 $251.8740
80+ $3.7636 $301.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess