EN
  • EN
  • DE

TWL3014CGGMR

Part No TWL3014CGGMR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 383757-TWL3014CGGMR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TWL3014CGGMR CAD Model

Description

The TWL3014CGGMR is a highly integrated power management IC from Texas Instruments (TI), designed to meet the demanding requirements of portable and handheld applications. This advanced chip is engineered to provide a comprehensive power management solution, combining multiple voltage regulators, a battery charger, and a variety of other features in a compact, efficient package.

Key Features

  • Multiple Power Domains: The TWL3014CGGMR offers several independent voltage regulators, allowing for precise control and distribution of power across different sections of the system.
  • Integrated Battery Charger: The device includes a sophisticated battery management system that supports both fast charging and trickle charging, ensuring efficient and safe battery charging cycles.
  • Low-Power Consumption: Designed with power efficiency in mind, it helps extend battery life in portable devices through its low quiescent current and power-saving modes.
  • Programmable Voltage Settings: The output voltages of the regulators can be programmed via an I2C interface, providing flexibility to meet the needs of various applications.
  • Comprehensive Protection: The TWL3014CGGMR is equipped with a range of protection features, including overvoltage, undervoltage, and thermal protection to safeguard the system.

Applications

The versatile nature of the TWL3014CGGMR makes it suitable for a broad spectrum of portable devices, such as:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming consoles
  • GPS devices
  • Medical devices

Package and Availability

The TWL3014CGGMR is available in a 64-VFBGA (GGM) package, which is optimized for space-constrained applications. Its compact form factor and high level of integration make it an ideal choice for designers looking to minimize PCB space while maintaining robust power management capabilities.

For detailed specifications, technical documentation, and ordering information, visit Texas Instruments' official website or contact an authorized TI distributor.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0439 $52.1950
120+ $0.8566 $102.7920
185+ $0.8298 $153.5130
250+ $0.8030 $200.7500
325+ $0.7763 $252.2975
435+ $0.6960 $302.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,240 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess