EN
  • EN
  • DE

TVP7000PZPR

Part No TVP7000PZPR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO DIGITIZER 100HTQFP / Video Digitizer IC I2C, Serial 100-HTQFP (14x14) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Digitizer
Applications Consumer Video
Control Interface I²C, Serial
Voltage - Supply 1.7V ~ 1.9V, 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Base Product Number TVP700
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C1
HTSUS 8542.39.0001
Win Source Part Number 383533-TVP7000PZPR
Ultra Librarian 3D Model Ultra Librarian TVP7000PZPR CAD Model

Description

The Texas Instruments TVP7000PZPR is a high-performance, three-channel, video and graphics digitizer with integrated Phase-Locked Loop (PLL). It is designed to cater to a wide range of video processing applications that require capturing and digitizing analog video signals. With its advanced features and robust design, the TVP7000PZPR is suitable for applications such as video editing systems, broadcast video capture, medical imaging, and industrial video processing.

Key Features:

  • High-Quality Digitization: The TVP7000PZPR offers 10-bit resolution per channel, ensuring high-quality digitization of video signals that result in crisp and clear images.
  • Support for Multiple Video Formats: It supports a wide range of video formats including NTSC, PAL, and SECAM, as well as high-definition formats such as 720p, 1080i, and 1080p, making it a versatile solution for various video input requirements.
  • Integrated PLL: The on-chip PLL reduces the need for external components, simplifying the design and reducing the overall system cost.
  • Flexible Input Interface: The device features a flexible input interface that is compatible with RGB, YPbPr, or YCbCr video inputs, as well as separate HSYNC and VSYNC signals or embedded sync on green.
  • Programmable Functions: The TVP7000PZPR provides programmable functions such as gain control, offset adjustment, and clamp control, which allow for fine-tuning of the image quality.
  • Low Power Consumption: Designed with power efficiency in mind, the TVP7000PZPR minimizes power consumption, making it ideal for portable and battery-powered devices.

Applications:

  • Video Editing Systems
  • Broadcast Video Capture
  • Medical Imaging Equipment
  • Industrial Video Processing
  • Surveillance Systems

The Texas Instruments TVP7000PZPR is available in a 128-pin TQFP package and operates over a temperature range of -40°C to 85°C. With its robust functionality and flexible usage, the TVP7000PZPR stands out as a comprehensive solution for professional video digitization tasks.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7535 $54.2745
16+ $6.3618 $101.7888
25+ $6.1630 $154.0750
34+ $5.9642 $202.7828
44+ $5.7654 $253.6776
59+ $5.1690 $304.9710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess