Product Overview: TMS27C256-15JE
The TMS27C256-15JE is a high-performance, 256 Kilobit UV erasable and programmable read-only memory (EPROM) integrated circuit produced by Texas Instruments (TI). This device is designed for applications requiring storage and retrieval of firmware, look-up tables, and other forms of permanent data in systems that benefit from the ability to reprogram during the development phase or in the field.
Key Features
- Memory Capacity: The TMS27C256-15JE offers a substantial 256 Kbit (32K x 8) storage capacity, making it suitable for storing large programs or data sets.
- Access Time: With an access time of 150 ns, this EPROM provides fast data access, contributing to improved overall system performance.
- Programming Voltage: It supports a programming voltage of 12.5V, which is a standard level for EPROM technology, ensuring compatibility with most programming equipment.
- Package: The device comes in a 28-pin JEDEC standard ceramic dual in-line package (CERDIP), which is known for its durability and reliability.
- UV Erasable: The TMS27C256-15JE can be erased with ultraviolet light, allowing the memory to be reused and reprogrammed, which is ideal for prototyping and iterative development processes.
- Extended Temperature Range: It is designed to operate over an extended temperature range, making it suitable for use in various environments, including industrial applications.
Applications
The versatility of the TMS27C256-15JE EPROM makes it well-suited for a wide array of applications, including:
- Embedded systems
- Microcontroller-based applications
- Telecommunication systems
- Aerospace and defense electronics
- Automotive electronics
- Industrial control systems
Quality and Reliability
As a product of Texas Instruments, the TMS27C256-15JE is manufactured to meet high standards of quality and reliability. Texas Instruments is known for its commitment to providing robust and durable components that can withstand the demands of professional electronic applications. Users can trust the TMS27C256-15JE for consistent performance and longevity in their electronic designs.
For more detailed information, datasheets, and support, customers are encouraged to visit the Texas Instruments official website or contact their local TI sales representative.