EN
  • EN
  • DE

TVP5146PFP

Part No TVP5146PFP
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC DIGITAL VIDEO DECODER 80HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Video Decoder
Applications Monitors, TV
Analog Supply Voltage 1.8V, 3.3V
Digital Supply Voltage 1.8V, 3.3V
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 035443-TVP5146PFP
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Communications & Networking, Consumer Electronics, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian TVP5146PFP CAD Model

Description

The TVP5146PFP is a high-quality, low-power NTSC/PAL/SECAM video decoder that converts analog composite or S-Video signals into digital YCbCr or RGB. Manufactured by Texas Instruments, this advanced decoder is designed for use in a wide range of applications, including digital media centers, personal video recorders, and video conferencing systems.

Key Features

  • Supports NTSC, PAL, and SECAM video formats
  • Automatic format and standard detection
  • 9-bit ADCs and a 5-line comb filter for 2D adaptive noise reduction
  • Macrovision detection capability for copy-protected content
  • On-chip color control, brightness, contrast, saturation, and hue adjustments
  • Programmable output formats: ITU-R BT.656, 8-bit 4:2:2, or RGB (with external DAC)
  • Integrated programmable timing controller (PTC)
  • Support for VBI data services such as Closed Caption, WSS, and VPS

Applications

The TVP5146PFP is versatile and can be used in a variety of video processing applications. Some common uses include:

  • Digital media adapters and servers
  • Set-top boxes and digital TVs
  • DVD recorders and players
  • Video capture devices
  • Security and surveillance systems

Technical Specifications

The TVP5146PFP offers comprehensive technical specifications to meet the demands of modern video processing:

  • Supply Voltage: 1.8V for digital I/O, 3.3V for analog
  • Operating Temperature: -40°C to 85°C
  • Package: 80-TQFP (PFP)
  • RoHS Compliant

Quality and Reliability

As with all Texas Instruments products, the TVP5146PFP is designed to meet high standards for quality and reliability, ensuring consistent performance in your video applications.

With its robust feature set and flexible capabilities, the TVP5146PFP from Texas Instruments is an excellent choice for developers and engineers looking to integrate high-quality video decoding into their products.

You May Also Be Interested in

NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Lowest to $1.9358
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $28.5597
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Lowest to $4.7584
NXP / Nexperia
Lowest to $6.8630
Sigma Designs Inc.
IC VIDEO DECODER PCI 128LQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3727 $61.8635
10+ $10.1520 $101.5200
16+ $9.8348 $157.3568
22+ $9.5175 $209.3850
28+ $9.2003 $257.6084
37+ $8.2485 $305.1945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess