EN
  • EN
  • DE

TVP5145PFP

Part No TVP5145PFP
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC DIGITAL VIDEO DECODER 80HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Video Decoder
Applications Conferencing, Set-Top Boxes
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3 V to 3.6 V
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 213589-TVP5145PFP
Popularity Medium
Supply and Demand Status Limited
Quantity per package 96
Ultra Librarian 3D Model Ultra Librarian TVP5145PFP CAD Model

Description

Introducing the TVP5145PFP Video Decoder from Texas Instruments

The TVP5145PFP is a high-quality, single-chip video decoder from Texas Instruments that is designed to simplify the task of converting analog video signals into a digital format. This powerful component is capable of handling a wide array of video inputs including composite, S-video, and component video signals. It is an ideal solution for applications that require reliable and efficient video capture, such as digital video recorders, video conferencing systems, and surveillance equipment.

At the heart of the TVP5145PFP lies an advanced 10-bit ADC (Analog-to-Digital Converter) that ensures crisp and clear conversion of analog signals into digital form. This is complemented by a 4-line comb filter for composite video decoding that greatly reduces artifacts such as dot crawl and color bleeding, which are common in lower-quality video decoders. The result is a cleaner, more defined image that brings out the best in your video content.

One of the key features of the TVP5145PFP is its versatility in handling various video formats. It supports NTSC, PAL, and SECAM video standards, making it a universal solution for products intended for international markets. Furthermore, it includes flexible video output formats such as 8-bit ITU-R BT.656 or 16-bit YCbCr 4:2:2, providing compatibility with a wide range of digital video processors and SoCs.

The device also boasts an I2C interface for straightforward communication with a host processor, allowing for easy configuration and control of the decoding process. Moreover, the TVP5145PFP is equipped with Macrovision detection, automatic gain control (AGC), and built-in color control features, offering a high degree of customization to achieve the desired video quality.

Encased in a 80-pin PFP (Plastic Fine-pitch Flat Package), the TVP5145PFP is designed for surface mount technology, ensuring a compact footprint on the PCB. This makes it a practical choice for space-constrained applications without compromising on performance.

In summary, the TVP5145PFP from Texas Instruments is a robust, feature-rich video decoder that provides designers with the flexibility and high-quality output necessary for today's demanding video applications. Whether you're developing a multimedia system or upgrading an existing video platform, the TVP5145PFP offers a reliable and efficient solution for your analog-to-digital video conversion needs.

You May Also Be Interested in

Sigma Designs Inc.
IC VIDEO DECODER PCI 128LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 64-QFP
Lowest to $82.1053
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
NXP / Nexperia
Lowest to $6.8630
NXP / Nexperia
IC VIDEO DECODER W/FILTER 156BGA
Lowest to $3.5239
NXP / Nexperia
Digital video encoder
Need more? Email Us
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.4569

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1965 $50.3755
17+ $5.9049 $100.3833
27+ $5.7203 $154.4481
37+ $5.5358 $204.8246
47+ $5.3513 $251.5111
63+ $4.7977 $302.2551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess