EN
  • EN
  • DE

TVP3026-220BPCE

Part No TVP3026-220BPCE
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description PALETTE DAC, 1280 X 1024 PIXELS / Bit Digital to Analog Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 383488-TVP3026-220BPCE
Ultra Librarian 3D Model Ultra Librarian TVP3026-220BPCE CAD Model

Description

The TVP3026-220BPCE is a high-performance, integrated circuit developed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This particular model is designed to meet the rigorous demands of advanced video and graphics applications, offering a suite of features that make it a versatile choice for designers and engineers.

Key Features

  • High-Quality Display: With the TVP3026-220BPCE, users can expect crisp and vibrant display quality, making it suitable for high-end video systems, multimedia PCs, and professional graphics workstations.
  • Multiple Color Depths: The device supports a wide range of color depths, providing flexibility for various display requirements and ensuring compatibility with different graphics modes.
  • Advanced Memory Interface: Equipped with an efficient memory interface, the TVP3026-220BPCE ensures smooth data transfer rates, which is crucial for maintaining high-resolution video playback and fast graphics rendering.
  • Programmable Palette: A programmable palette allows for precise color management, enabling the customization of color profiles to match specific application needs.
  • Compatibility: The TVP3026-220BPCE is designed to interface seamlessly with a wide range of digital and analog video sources, ensuring broad compatibility with existing and future video technologies.

Applications

The versatility of the TVP3026-220BPCE makes it an ideal choice for a variety of applications. It is particularly well-suited for:

  • High-resolution video playback devices
  • Professional graphics workstations
  • Advanced gaming systems
  • Medical imaging equipment
  • Industrial video processing systems

Technical Specifications

The TVP3026-220BPCE is built to deliver high performance while maintaining energy efficiency. Its technical specifications include:

  • Power Supply Voltage: 5V
  • Operating Temperature Range: 0°C to 70°C
  • Package Type: 208-Pin Plastic Quad Flat Pack (PQFP)
  • RoHS Compliance: Yes, ensuring environmental friendliness and safety in use

Conclusion

Texas Instruments' TVP3026-220BPCE is a testament to the company's commitment to providing high-quality, reliable integrated circuits for the video and graphics market. With its robust feature set and flexible application range, this product stands as a top choice for professionals seeking to enhance their visual display capabilities.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess