The TUSB8044AIRGCR is a high-performance, quad-port USB 3.2 Gen 1 hub controller from the renowned semiconductor manufacturer Texas Instruments (TI). This advanced integrated circuit is designed to support data transfer rates of up to 5 Gbps, providing a seamless and efficient interface for connecting multiple USB devices to a host system.
Key Features
- USB 3.2 Gen 1 Interface: Supports SuperSpeed (5 Gbps), High-Speed (480 Mbps), Full-Speed (12 Mbps), and Low-Speed (1.5 Mbps) data transfer rates.
- Four Downstream Ports: Enables the connection of multiple USB devices simultaneously, with dedicated bandwidth for each port.
- Configurable Port Power Management: Offers flexible power management options, including individual or ganged power switching and over-current protection for each downstream port.
- Battery Charging Support: Includes Battery Charging Specification 1.2 support for faster charging of connected devices.
- Pin Configuration: Available in a 64-pin VQFN (RGC) package, optimized for a compact PCB footprint.
Applications
The TUSB8044AIRGCR is ideal for a variety of applications where multiple high-speed USB connections are required. These include:
- Desktop and laptop computers
- Docking stations
- Monitors with USB hub capabilities
- Industrial control systems
- Home entertainment systems
- Automotive infotainment
Technical Specifications
At the heart of the TUSB8044AIRGCR is a robust set of technical specifications that ensure reliable and high-performance operation:
- Integrated USB 2.0 Hub and USB 3.2 Gen 1 PHY: Provides high fidelity signal quality.
- Compliance: Fully compliant with the USB 3.2 Gen 1 specification.
- Efficient Power Consumption: Designed for low-power operation to minimize energy use.
With its advanced features and reliable performance, the TUSB8044AIRGCR from Texas Instruments stands out as a superior choice for expanding USB capabilities in a wide range of electronic products.