EN
  • EN
  • DE

TUSB8042ARGCT

Part No TUSB8042ARGCT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description USB TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001399-TUSB8042ARGCT
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Interface Controllers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Hub Controller
Interface I²C, SMBus
Standards USB 3.1
Voltage - Supply 0.99V ~ 1.26V, 3V ~ 3.6V
Ultra Librarian 3D Model Ultra Librarian TUSB8042ARGCT CAD Model

Description

Overview of TUSB8042ARGCT

The TUSB8042ARGCT is a high-performance, integrated USB 3.0 hub controller from Texas Instruments. This advanced chip is designed to expand a single USB 3.0 port into four ports, enabling multiple devices to connect to a host system simultaneously. It is particularly suitable for applications that require fast data transfer rates, such as external hard drives, high-definition cameras, and other bandwidth-intensive devices.

Key Features

  • USB 3.0 Compliance: The TUSB8042ARGCT complies with the SuperSpeed USB 3.0 specification, offering transfer rates of up to 5 Gbps, which is ten times faster than USB 2.0.
  • Backward Compatibility: It is backward compatible with USB 2.0 and 1.1 devices, ensuring a wide range of devices can be connected.
  • Port Configuration: Four downstream ports provide flexibility in connecting multiple devices.
  • Integrated Physical Layer (PHY): Each downstream port has an integrated PHY, reducing the need for external components and simplifying design.
  • Power Management: The device supports advanced power management, including per-port power switching and over-current protection, enhancing the safety and efficiency of connected devices.

Applications

The TUSB8042ARGCT is ideal for a variety of applications, including:

  • Desktop and laptop computers
  • Docking stations
  • Monitors with USB hub capabilities
  • Peripheral sharing devices
  • Home entertainment systems

Technical Specifications

With a wide operating temperature range and available in a compact 64-VQFN package, the TUSB8042ARGCT is designed for robust performance in diverse environments. Its integrated link power management ensures efficient power usage, while the configurable endpoint assignment optimizes data flow for connected devices.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TUSB8042ARGCT is no exception. It is built to meet high standards of reliability and performance, making it a trusted choice for manufacturers and designers looking for a USB hub solution.

For detailed technical specifications, application notes, and support resources, please refer to the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Infineon Technologies
Lowest to $1.3537
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8688 $59.2128
13+ $8.0974 $105.2662
20+ $7.8444 $156.8880
27+ $7.5914 $204.9678
35+ $7.3383 $256.8405
46+ $6.5792 $302.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess