EN
  • EN
  • DE

TUSB8040ARKMR

Part No TUSB8040ARKMR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 4-PORT USB HUB 100WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Protocol USB
Purpose Hub Controller
Standards USB 3.0
Supply Voltage - Operating 1.1V, 3.3V
Temperature Range - Operating -40°C to 85°C
Case / Package 100-WQFN-MR (9x9)
Win Source Part Number 142337-TUSB8040ARKMR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB8040ARKMR CAD Model

Description

The Texas Instruments TUSB8040ARKMR is a state-of-the-art USB 3.0 hub controller that is designed to interface with multiple downstream USB ports. It is an ideal solution for expanding the number of USB ports available on a system, providing four additional downstream ports for data transfer and device connectivity.

Key Features

  • High-Speed Data Transfer: The TUSB8040ARKMR supports SuperSpeed USB 3.0 data rates up to 5 Gbps, which is ten times faster than USB 2.0, ensuring quick and efficient data transfer.
  • Backward Compatibility: It is backward compatible with USB 2.0 and 1.1 devices, ensuring a broad range of device connectivity options.
  • Multi-Transaction Translators (MTT): Each downstream port has its own transaction translator, providing dedicated bandwidth for USB 2.0 data traffic.
  • Flexible Power Management: The hub controller supports both self-powered and bus-powered modes, providing versatility in different usage scenarios.
  • Overcurrent Protection: Each downstream port includes overcurrent protection to safeguard connected devices from power surges or excessive current draw.
  • Configurable Vendor ID (VID) and Product ID (PID): Allows for customization and branding of the final product.

Applications

The TUSB8040ARKMR is suitable for a wide range of applications, including but not limited to:

  • Desktop and laptop computers
  • Docking stations
  • Monitors with USB hub capabilities
  • Peripheral sharing devices
  • Networking and telecommunications equipment

Technical Specifications

  • Package: 76-pin VQFN
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage: 3.3V

Overall, the Texas Instruments TUSB8040ARKMR USB 3.0 hub controller is a robust and versatile solution that meets the needs of users requiring additional USB ports with fast data transfer rates and reliable performance.

You May Also Be Interested in

Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Maxim Integrated
Lowest to $10.0855
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.5018 $91.5018
2+ $88.5501 $177.1002
3+ $85.5985 $256.7955
4+ $76.7434 $306.9736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess