EN
  • EN
  • DE

TUSB7340IRKMT

Part No TUSB7340IRKMT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 4-PORT USB HUB 100WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol USB
Purpose Host Controller
Standards USB 3.0
Supply Voltage - Operating 1.1V, 3.3V
Temperature Range - Operating -40°C to 85°C
Case / Package 100-WQFN-MR (9x9)
Win Source Part Number 1114885-TUSB7340IRKMT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TUSB7340IRKMT CAD Model

Description

Product Overview: TUSB7340IRKMT

The TUSB7340IRKMT is a cutting-edge USB 3.0 SuperSpeed four-port xHCI host controller designed by Texas Instruments to offer top-tier connectivity solutions for computer and peripheral devices. This advanced integrated circuit is tailored to enhance the performance and reliability of data transfers between USB interfaces.

Key Features

  • SuperSpeed USB 3.0 Interface: The controller supports the USB 3.0 specification, enabling data transfer rates of up to 5 Gbps, which is ten times faster than USB 2.0.
  • Four USB Ports: It features four downstream ports, providing multiple connections for USB devices without the need for additional hubs or controllers.
  • Backward Compatibility: The device ensures seamless integration with legacy USB devices by offering full backward compatibility with USB 2.0 and 1.1 standards.
  • Efficient Power Management: The TUSB7340IRKMT incorporates efficient power management techniques, including support for USB 3.0 link power management states, reducing power consumption when devices are idle.
  • Advanced Functionality: The controller supports all USB transfer types (control, bulk, interrupt, isochronous) and provides Battery Charging Specification 1.2, enabling faster charging for connected devices.

Applications

The TUSB7340IRKMT is ideal for a wide range of applications, including but not limited to:

  • Desktop and Laptop Computers
  • Workstations and Servers
  • Docking Stations
  • Monitors with USB Hub Functionality
  • Peripheral Devices requiring High-Speed Data Transfer

Technical Specifications

The device is housed in a compact 76-pin QFN package and operates over a broad temperature range, making it suitable for various environments. It requires a single 3.3V power supply for operation and offers an industrial-grade design that ensures robust performance and longevity.

By integrating the TUSB7340IRKMT into your system, you can expect a significant enhancement in USB connectivity, delivering a seamless and efficient user experience for high-speed data transfer requirements.

You May Also Be Interested in

Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.2898 $88.5796
3+ $36.3404 $109.0212
5+ $35.2047 $176.0235
6+ $34.0691 $204.4146
8+ $32.9335 $263.4680
11+ $29.5266 $324.7926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess