EN
  • EN
  • DE

TUSB2046BIRHBRQ1

Part No TUSB2046BIRHBRQ1
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 4-PORT HUB FOR USB 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3.3 V to 3.6 V
Operating Supply Current 40mA
Temperature Range - Operating -40°C to 85°C
Case / Package 32-VQFN (5x5)
Win Source Part Number 142063-TUSB2046BIRHBRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB2046BIRHBRQ1 CAD Model

Description

Product Overview: Texas Instruments TUSB2046BIRHBRQ1

The TUSB2046BIRHBRQ1 is a robust and versatile USB hub controller from Texas Instruments, specifically designed for automotive and industrial applications. This integrated circuit is part of TI's high-performance USB product line and is engineered to provide a cost-effective solution for expanding USB capabilities in complex systems.

Key Features

  • USB Interface: The device supports USB 2.0 Full-Speed operation, providing a maximum data transfer rate of 12 Mbps. It is designed to interface seamlessly with USB host controllers and downstream devices.
  • Ports: This hub controller includes four downstream ports, enabling the connection of multiple USB devices to a single USB host port.
  • Power Management: Each downstream port features individual power control, allowing for better power management and conservation. The TUSB2046BIRHBRQ1 supports both bus-powered and self-powered modes.
  • Overcurrent Protection: The device comes with overcurrent sensing for each downstream port, enhancing the safety and reliability of the connected USB devices.
  • Automotive Qualified: The TUSB2046BIRHBRQ1 is AEC-Q100 qualified, making it suitable for automotive applications where reliability under harsh conditions is paramount.
  • Temperature Range: It operates over an extended temperature range, ensuring stable performance in environments with varying temperature conditions.
  • Package: The device is offered in a compact 32-pin QFN package, which is ideal for space-constrained applications.

Applications

The TUSB2046BIRHBRQ1 is designed to be used in a variety of applications where USB connectivity expansion is required. It is particularly suited for automotive infotainment systems, onboard diagnostics interfaces, and industrial control equipment. Its robustness and compliance with automotive standards also make it a great choice for in-vehicle networks and telematics.

Technical Support and Availability

Texas Instruments provides comprehensive technical support for the TUSB2046BIRHBRQ1, including detailed datasheets, application notes, and design resources. The product is available for order through TI's extensive distribution network, ensuring that designers and engineers can easily incorporate it into their systems.

With its combination of performance, power efficiency, and automotive-grade reliability, the TUSB2046BIRHBRQ1 is an excellent choice for expanding USB functionality in demanding applications.

You May Also Be Interested in

ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1585 $51.8040
57+ $1.7711 $100.9527
88+ $1.7158 $150.9904
121+ $1.6604 $200.9084
156+ $1.6051 $250.3956
209+ $1.4390 $300.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess