EN
  • EN
  • DE

TUSB2046AVF

Part No TUSB2046AVF
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description 4-PORT HUB FOR THE UNIVERSAL SER / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TUSB204
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 383359-TUSB2046AVF
Ultra Librarian 3D Model Ultra Librarian TUSB2046AVF CAD Model

Description

Introducing the TUSB2046AVF from Texas Instruments

The TUSB2046AVF is a versatile and high-performance USB hub controller integrated circuit (IC) from the renowned semiconductor manufacturer, Texas Instruments (TI). This IC is designed to expand a single USB port into four additional ports, allowing multiple devices to connect to a host system. The TUSB2046AVF is particularly suited for applications where space and power consumption are critical considerations.

At the heart of the TUSB2046AVF lies the USB 2.0 technology, which ensures compatibility with a wide range of USB devices while providing fast data transfer rates of up to 12 Mbps. This makes it ideal for both low-speed and full-speed peripherals such as keyboards, mice, printers, and storage devices. The device is fully compliant with the USB 2.0 specification and offers backward compatibility with USB 1.1 devices.

One of the key features of the TUSB2046AVF is its integrated transaction translator (TT), which enables seamless communication between the host and multiple low-speed/full-speed devices. This ensures that bandwidth is used efficiently, preventing bottlenecks and improving overall system performance. The hub controller also supports both self-powered and bus-powered modes, providing design flexibility for various application requirements.

The TUSB2046AVF is housed in a compact 32-pin LQFP (Low-profile Quad Flat Package) that minimizes the footprint on the PCB, making it suitable for space-constrained applications. It also includes built-in power-on reset circuitry, which simplifies system design by reducing the need for external components. Additionally, the device features over-current protection for each downstream port, enhancing the safety and reliability of the connected devices.

For developers and engineers looking to integrate USB connectivity into their designs, the TUSB2046AVF offers an easy-to-use solution with robust features and proven reliability. Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of the TUSB2046AVF into a wide array of USB-enabled products.

In summary, the TUSB2046AVF from Texas Instruments represents a highly efficient and reliable choice for expanding USB capabilities in modern electronic systems.

You May Also Be Interested in

Infineon Technologies
Lowest to $19.3266
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess