EN
  • EN
  • DE

CD4086BE

Part No CD4086BE
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC 2-IN AND-OR-INV GATE 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type AND/OR/INVERT Gate
Number of Circuits 1
Number of Inputs 8 Input (2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 050135-CD4086BE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4086BE CAD Model

Description

CD4086BE

The CD4086BE is a quad 2-input NAND gate IC ideal for various fundamental and complex logic operations.

  • Applications:
    • Basic Logic Implementation
    • Control Systems
    • Binary Arithmetic Operations
  • Features and Benefits:
    • Quad NAND gates in one package
    • Advanced power-efficient CMOS technology
    • Compatible with other CMOS, TTL, and NMOS devices
    • Highly stable across a wide voltage range (3V to 15V)
  • Additional Details:
    • Package Type: PDIP-14
    • Operating Temperature Range: -40°C to +85°C
    • Pin Count: 14

You May Also Be Interested in

Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess