EN
  • EN
  • DE

TUSB1142IRNQT

Part No TUSB1142IRNQT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB TYPE-C 10-GBPS3.2 ADAPTIVE L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Redriver
Applications USB
Data Rate (Max) 10Gbps
Signal Conditioning Input Equalization
Capacitance - Input 10 pF
Voltage - Supply 3V ~ 3.6V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4);5;9;7;10;8;3;4;2;1;5503;2837;505;175;3365;51;110;31;600039;775;2832;600010;600060;150;14;5380;954;568;488;20;846;497;296;3175;818;0;111453;132267;28712;29677;24364;24264;3;2;243;804;250;1;17;6;0;2;4;7;1;1;307412;323674;323681;323684;323686;323690;344673;345605;630831;396077;466911;467137;1;320822;339540;339607;666929;339611;493951;344867;345107;353304;797936;356918;802080;798500;802081;752420;369718;379894;385119;385139;385163;385165;385166;385188;385189;385190;399047;399950;399955;399956;400040;400057;418344;418598;418620;418624;418905;422440;121304;169250;1;320823;331511;431587;331569;331570;331575;338588;339540;343032;353132;369681;369692;369700;369718;369754;369758;369793;369807;369810;385541;420026;121304;169250;1;331511;671056;331567;338588;339540;343032;353132;369718;369754;369758;369793;376385;420026;68724;213227;120547;120562;87237;68941;156984;213311;225194;259921;262392;263446;286272;120163;742175;55192;57496;168013;124269;131678;134646;201997;171172;172955;227660;205861;210709;248459;232339;266651;251371;252497;253036;294137;282634;73356;65429;87095;82149;507048;93225;107967;112358;142883;493358;158649;158653;165453;163913;188356;188361;194501;701906;244932;1;39665;40362;40363;40364;466912;40365;40366;40374;40375;40377;40378;794480;121326;122244;122245;122256;169295;203167;203947;203948;203952;203953;203954;229001;249730;250336;281410;103710;186423;1;477429;263093;274105;287597;299910;69586;716344;77482;748137;94754;100666;839040;106015;756751;140839;147952;150720;153576;157289;162882;163088;164551;166766;21819;182723;839724;183257;187470;187675;187935;193213;199506;213646;213647;25055;219847;222856;224030;28515;237343;797559;260044;277630;299378;43200;120727;45714;52989;59387;58720;123934;168496;126891;128627;128472;133562;136129;170955;171982;180121;204793;206169;248969;233049;252552;282413;64930;119637;143502;184413;753642;274055;291391;69483;78249;78944;86127;90195;100609;107624;140777;157234;677094;193175;706758;120663;1;1;358836;358837;358838;382669;0.6 pF;1.1 pF;1.2 pF;1.25 pF;1.5 pF;1.6 pF;1.7 pF;1.9 pF;2 pF;2.2 pF;2.4 pF;2.5 pF;2.6 pF;3 pF;3.5 pF;4 pF;4.5 pF;5 pF;5.2 pF;6 pF;6.5 pF;7 pF;8 pF;10 pF;12 pF;13 pF;20 pF;50 pF;150 pF;3000 pF;31414;755069;36669;36671;38737;38739;120868;42262;44752;757967;48701;48965;49009;53163;53189;55539;55722;55813;55849;57820;56338;721227;56342;59529;58188;719479;61153;168954;127116;128773;507873;128790;128799;128245;128254;128260;130284;132007;132207;132227;132272;448639;134947;134981;137456;137093;202816;202821;671994;706759;202873;476704;172054;171271;171582;174115;208611;208699;209941;1;63727;235194;285436;76852;105400;221059;236150;255516;285953;110443;139873;236388;286066;299048;120434;45647;55281;59325;61023;125142;128557;131763;136066;202093;176196;227826;208346;248598;230841;231421;232947;234950;266779;280926;269639;294343;282641;305145;296823;73564;797558;76213;87183;92291;108138;116165;146325;149159;151681;153069;158730;163280;167429;184068;188494;194544;197129;214789;216476;219112;218393;222053;223338;224481;225918;238101;243785;822253;244977;246070;259556;262913;264549;273824;277984;279377;287299;288204;290207;291284;299696;300983;304367;68833;70020;70373;71243;77967;78224;78481;78864;79389;79635;84053;84628;85651;90063;90668;95900;96132;100303;101918;105844;106399;106907;110606;111276;111480;140417;140423;141537;145788;147779;148508;150590;151195;153878;156931;160339;160554;182276;185473;188115;189605;192956;195776;198049;783317;838487;286223;41724;1;242918;212425;212437;212479;212481;212585;212589;212617;212621;
Ultra Librarian 3D Model Ultra Librarian TUSB1142IRNQT CAD Model

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3227 $56.6135
11+ $9.2905 $102.1955
17+ $9.0001 $153.0017
23+ $8.7098 $200.3254
30+ $8.4195 $252.5850
40+ $7.5485 $301.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 591 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess