EN
  • EN
  • DE

TSM102AIPWRG4

Part No TSM102AIPWRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description DUAL OPERATIONAL AMPLIFIER, DUAL COMPARATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Amplifier, Comparator, Reference
Applications Power Management
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1274767-TSM102AIPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TSM102
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TSM102AIPWRG4 CAD Model

Description

The TSM102AIPWRG4 is a versatile integrated circuit from Texas Instruments, combining multiple functions critical for power management and control systems. This multifunctional device incorporates two operational amplifiers (op-amps), a voltage reference, and a dual low-power comparator, all of which are essential components for a wide range of electronic applications.

Key Features

  • Dual Operational Amplifiers: The TSM102AIPWRG4 features two internally frequency-compensated op-amps that offer a wide bandwidth and low input bias current, making them suitable for analog signal conditioning and filtering applications.
  • Voltage Reference: A precise 2.5V voltage reference provides a stable voltage for ADCs, DACs, and other sensitive electronic components that require an accurate reference point.
  • Dual Low-Power Comparator: The integrated low-power comparators enable the device to perform threshold detection and signal monitoring tasks with minimal power consumption.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 4.5V to 30V, accommodating various supply voltages and ensuring flexibility in system design.

Applications

The TSM102AIPWRG4 is ideal for multiple applications, including power supply management, battery chargers, and voltage monitoring systems. Its integrated features also make it suitable for sensor interfaces, motor control circuits, and other electronic systems that require precise control and monitoring.

Package and Quality

Packaged in a TSSOP-14 (Thin Shrink Small Outline Package), the TSM102AIPWRG4 offers a compact footprint that is valuable for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets high standards of reliability and performance for industrial and commercial use.

Conclusion

The TSM102AIPWRG4 from Texas Instruments is a highly integrated, multi-function device that streamlines design and boosts efficiency in a wide array of electronic systems. Its combination of operational amplifiers, voltage reference, and comparators, along with its wide operating voltage range, makes it a versatile choice for engineers and designers looking to optimize their power management and control applications.

You May Also Be Interested in

NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess