EN
  • EN
  • DE

TMS320F28026FPTQ

Part No TMS320F28026FPTQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features C28x series Microcontroller IC 32-Bit 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
Manufacturer Texas Instruments
Series C2000™ C28x Piccolo™
Package Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 1.995V
Data Converters A/D 13x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name TMS320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-36505, 296-36505-2, 296-36505-2-ND, TMS320F28026FPTQ-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900472-TMS320F28026FPTQ
Ultra Librarian 3D Model Ultra Librarian TMS320F28026FPTQ CAD Model

Description

Product Overview: TMS320F28026FPTQ

The TMS320F28026FPTQ is a high-performance, 32-bit microcontroller designed by Texas Instruments, tailored for a wide range of industrial applications such as motor control, digital power conversion, and intelligent sensing. This product is part of the C2000™ Piccolo™ microcontroller family that provides a perfect blend of processing power, peripherals, and software infrastructure to meet the demanding requirements of modern control systems.

Key Features:

  • Core: The TMS320F28026FPTQ features a 32-bit CPU (TMS320C28x) that operates at up to 60 MHz, delivering 32 MIPS (Million Instructions Per Second) of processing power, which enables precise and efficient control algorithms.
  • Memory: It comes with 64KB of Flash memory and 12KB of RAM, providing ample space for complex applications and the ability to execute in real-time without latency issues.
  • Peripherals: This microcontroller is equipped with a diverse range of peripherals including PWM outputs, 12-bit ADCs, multiple timers, I2C, SPI, UART for serial communication, and a CAN bus interface for robust field communication.
  • ControlSuite Software: The device is supported by Texas Instruments' ControlSuite software which provides libraries and examples to jump-start application development, saving time and resources.
  • Power Management: With an integrated power management module that includes a voltage regulator and an oscillator, the TMS320F28026FPTQ ensures stable operation under varying power conditions.
  • Package: The microcontroller is available in a 48-pin LQFP package, which is suitable for space-constrained applications.

Applications:

The versatility of the TMS320F28026FPTQ makes it ideal for a variety of applications, including:

  • Motor Control (AC Induction, Brushless DC, Stepper, and Permanent Magnet Synchronous Motors)
  • Digital Power Supplies (DC-DC Converters, Inverters, UPS)
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Industrial Automation and Robotics
  • Intelligent Sensing Solutions

With its combination of performance, integrations, and software support, the TMS320F28026FPTQ from Texas Instruments stands as a robust solution for designers looking to enhance their control systems with a reliable and powerful microcontroller.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess