EN
  • EN
  • DE

SN74ALVTH32374KR

Part No SN74ALVTH32374KR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 2.5-V/3.3-V 32-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVTH
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 4
Number of Bits per Element 8
Clock Frequency 250MHz
Max Propagation Delay @ V, Max CL 3.2ns @ 3.3V, 50pF
Current - Output High, Low 8mA, 24mA; 32mA, 64mA
Operating Supply Voltage 2.3 V ~ 2.7 V, 3 V ~ 3.6 V
Current - Quiescent 100μA
Input Capacitance 3.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 96-LFBGA
Win Source Part Number 1253948-SN74ALVTH32374KR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALVTH32374
Introduction Date September 01, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ALVTH32374KR CAD Model

Description

Product Overview: SN74ALVTH32374KR

The SN74ALVTH32374KR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product belongs to the ALVTH family, which is known for its low-voltage, high-speed operation with true TTL compatibility.

Key Features

  • Technology: The device is built using an advanced BiCMOS technology, which offers the optimal blend of speed and low-power operation.
  • Logic Type: It is an octal edge-triggered D-type flip-flop with 3-state outputs, making it suitable for bus-oriented applications.
  • Speed: Boasting a significant speed improvement over existing devices, it supports high-speed data transfer and processing.
  • Voltage Range: The SN74ALVTH32374KR operates at a 2.5V to 3.6V VCC supply voltage, accommodating a variety of low-voltage applications.
  • Drive Capability: It provides a high drive capability with 24mA IOH and IOL, ensuring robust signal integrity.

Applications

This product is highly versatile and can be used in a wide range of applications, including:

  • High-speed data acquisition and processing
  • Telecommunications and networking equipment
  • Computers and computer peripherals
  • Industrial control systems

Product Specifications

Parameter Value
Package 64-LFBGA
Temperature Range -40°C to 85°C
RoHS Compliant

Reliability and Quality

TI is committed to delivering high-quality products. The SN74ALVTH32374KR is rigorously tested to ensure it meets the stringent requirements for industrial and commercial use. Its reliability is backed by TI's proven track record in the semiconductor industry.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3175 $51.8100
29+ $3.5426 $102.7354
44+ $3.4319 $151.0036
61+ $3.3212 $202.5932
78+ $3.2105 $250.4190
105+ $2.8784 $302.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 917 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess