EN
  • EN
  • DE

TSC2111IRGZT

Part No TSC2111IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description AUDIO CODEC WITH INTERGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface SPI
Voltage Reference External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 68μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1274662-TSC2111IRGZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TSC2111
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TSC2111IRGZT CAD Model

Description

Product Overview: Texas Instruments TSC2111IRGZT

The Texas Instruments TSC2111IRGZT is a cutting-edge, integrated circuit designed for high-performance audio and touch screen control applications. This versatile device combines a resistive touch screen controller with an audio codec, providing a comprehensive solution for mobile phones, personal digital assistants, and portable multimedia devices.

Touch Screen Controller Features

  • 12-bit SAR ADC for precise touch screen measurements
  • On-chip 4-wire touch screen drivers
  • Support for up to 4 touch points
  • Automatic touch detection and conversion sequencing
  • Programmable touch screen pressure threshold
  • Advanced power-saving features

Audio Codec Features

  • High-quality stereo audio DAC with 98dB SNR
  • Stereo audio ADC with 93dB SNR
  • Integrated headphone amplifier
  • Programmable gain amplifier for microphone input
  • Flexible mixing, mute, and volume control functions
  • Support for multiple audio interfaces including I2S, PCM, and TDM

With its compact 48-VQFN (7x7) package, the TSC2111IRGZT is designed to fit into space-constrained applications, ensuring a minimal footprint on the system board. The device operates over a temperature range of -40°C to 85°C, making it suitable for various operating environments.

The integration of touch and audio functionalities not only saves space but also simplifies the design process, allowing for reduced time-to-market. The TSC2111IRGZT is equipped with a high-speed SPI interface for touch control communication and a flexible audio serial interface that supports industry-standard audio data formats.

Overall, the Texas Instruments TSC2111IRGZT is an exceptional choice for designers looking for an all-in-one solution that delivers high-quality audio performance along with reliable touch screen control. It is a testament to Texas Instruments' commitment to providing innovative, high-performance integrated circuits that meet the demands of today's advanced consumer electronics.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Analog Devices Inc.
Touch Screen Digitizer
Lowest to $4.4928
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us
STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9333
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Semtech Corporation
IC TOUCH SCRN CTRLR 12B 12WLCSP
Lowest to $89.4117
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
Semtech Corporation
Multitouch 15kV ESD protection 4-Wire / 5-Wire Resistive Touchscreen Controller with SPI Interface | IC SCREEN CNTRL 12BIT 14DFN
Need more? Email Us
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $29.1045

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6070 $51.6420
15+ $7.0622 $105.9330
22+ $6.8415 $150.5130
31+ $6.6208 $205.2448
40+ $6.4001 $256.0040
53+ $5.7380 $304.1140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess