EN
  • EN
  • DE

TSC2046IPWG4

Part No TSC2046IPWG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 12BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Touchscreen Controller 4 Wire Resistive 12 b SPI Interface 16-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name TSC2046
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901280-TSC2046IPWG4
Ultra Librarian 3D Model Ultra Librarian TSC2046IPWG4 CAD Model

Description

Introducing the TSC2046IPWG4 Touch Screen Controller from Texas Instruments

The TSC2046IPWG4 is a versatile and efficient touch screen controller that is part of Texas Instruments' esteemed technology lineup. Designed to deliver high performance and reliability, this controller is an ideal solution for advanced touch screen applications. It is a direct drop-in upgrade to the older ADS7846 and is fully compatible with a wide range of products, ensuring seamless integration into existing designs.

The TSC2046IPWG4 operates with a 2.2V to 5.25V range, making it suitable for both portable and fixed touch screen applications. The device features a 4-wire resistive touch screen interface and can measure touch pressure in addition to X and Y coordinates, enhancing the touch experience with pressure sensitivity. This capability makes it an excellent choice for applications requiring more nuanced touch inputs, such as drawing tablets, industrial controls, and personal digital assistants.

With an onboard 12-bit analog-to-digital converter (ADC), the TSC2046IPWG4 ensures precise and accurate touch location detection. The high-resolution ADC offers a maximum sampling rate of 125 kHz, providing quick and responsive touch tracking. This high speed is critical for applications that demand real-time touch interaction, such as gaming devices or interactive kiosks.

Communication with the controller is facilitated through a standard serial interface compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration with most microcontrollers. The TSC2046IPWG4 also includes an on-chip temperature sensor and touch pressure measurement capabilities, offering additional functionality for comprehensive touch screen solutions.

Encased in a compact TSSOP-16 package, the TSC2046IPWG4 saves valuable board space and is robust enough to withstand the demanding conditions of industrial environments. Its low power consumption is an added benefit, particularly for battery-powered devices where energy efficiency is paramount.

With its combination of precision, speed, and versatility, the Texas Instruments TSC2046IPWG4 touch screen controller is the go-to choice for developers looking to enhance their touch interface applications with a reliable and high-performing solution.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.4253
Rochester Electronics
PSOC 3
Lowest to $13.2054
Rochester Electronics
12-BIT SAR ADC, 125KSPS, SERIAL
Lowest to $9.3844
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7004
Analog Devices Inc.
IC SCREEN CNTRL 12BIT 16TSSOP
Lowest to $10.9217
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP / Touchscreen Controller 12 b Interface 16-TSSOP
Lowest to $2.9105
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7001
Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $48.9628
Rochester Electronics
PSOC 3
Lowest to $0.3171

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 363,720 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess