EN
  • EN
  • DE
  • IT

TSC2008IYZGT

Part No TSC2008IYZGT
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC CTLR TOUCH SCREEN SPI 12DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 8 b, 12 b
Voltage Reference External
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-DSBGA
Win Source Part Number 1114597-TSC2008IYZGT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2008IYZGT CAD Model

Description

Introducing the TSC2008IYZGT Touch Screen Controller by Texas Instruments

The TSC2008IYZGT is a cutting-edge touch screen controller designed by the renowned semiconductor company, Texas Instruments. This sophisticated piece of technology is tailored to enhance the interactive experience for a wide array of portable devices such as smartphones, tablets, and personal digital assistants.

At the heart of the TSC2008IYZGT is its precision in capturing touch inputs. It boasts a 12-bit analog-to-digital converter (ADC) that ensures accurate and responsive touch coordinates. This high resolution ADC, combined with the controller's ability to track both stylus and finger touches, makes it an ideal solution for implementing advanced user interfaces and applications that require fine touch precision.

One of the key features of the TSC2008IYZGT is its I²C interface, which allows for easy integration into existing systems. The I²C protocol provides a simple two-wire communication channel that facilitates a seamless connection with microprocessors and microcontrollers, reducing the complexity and cost of system design.

The device also comes with an array of built-in functionalities that are geared towards power efficiency. Its low-power consumption mode is particularly useful for battery-powered devices, ensuring that the touch screen controller does not drain the device's battery life unnecessarily. Additionally, the TSC2008IYZGT has an automatic power-down feature that further conserves energy when the touch screen is inactive.

The TSC2008IYZGT is housed in a compact, surface-mount package, making it suitable for use in devices where space is at a premium. The package is designed to be robust, ensuring reliable operation even in the most demanding of environments.

Overall, the TSC2008IYZGT from Texas Instruments represents a perfect blend of performance, efficiency, and reliability. It is an excellent choice for designers looking to incorporate a touch screen interface into their next-generation portable devices. With Texas Instruments' reputation for quality and support, the TSC2008IYZGT is set to become a staple in the world of interactive technology.

You May Also Be Interested in

Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $54.8383
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Lowest to $2.9249
Microchip Technology
IC SCREEN CNTRL 12BIT 20SOIC
Lowest to $19.5582
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us
NXP / Nexperia
IC SCREEN CNTRL 16TSSOP / Touchscreen Controller Interface 16-TSSOP
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $28.6854
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
Cypress Semiconductor Corp
IC MCU TRUETOUCH 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $45.8181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9557 $59.5570
23+ $4.8868 $112.3964
36+ $4.7341 $170.4276
49+ $4.5814 $224.4886
64+ $4.4287 $283.4368
85+ $3.9705 $337.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess