EN
  • EN
  • DE
  • IT

TSC2007IPWG4

Part No TSC2007IPWG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description 1.2V to 3.6V, 12-Bit, Nanopower, 4-Wire Micro TOUCH SCREEN CONTROLLER with I2C™ Interface | IC SCREEN CNTRL 12BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface I2C, Serial
Voltage Reference External
Supply Voltage (V) 1.2V ~ 3.6V
Supply Current 226.2μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number TSC2007
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1274655-TSC2007IPWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2007IPWG4 CAD Model

Description

Introducing the TSC2007IPWG4 from Texas Instruments

The TSC2007IPWG4 is a next-generation touch screen controller designed by Texas Instruments, one of the industry leaders in semiconductor technology. This precision device is specifically tailored for portable applications such as mobile phones, digital cameras, and other handheld devices where touch screen functionality is essential.

At the heart of the TSC2007IPWG4 is its 4-wire resistive touch screen controller feature. It boasts a 12-bit resolution with a SAR (Successive Approximation Register) analog-to-digital converter that ensures accurate and responsive touch inputs. The device supports both touch pressure measurement and battery monitoring functionalities, making it a versatile component for modern touch-sensitive devices.

One of the key attributes of the TSC2007IPWG4 is its low power consumption. The device operates on a 2.7V to 5.25V range, allowing for flexibility in various power environments while maintaining efficiency. This is crucial for battery-operated devices where power management is a priority. Additionally, the controller includes a power-down mode to further conserve energy when the touch screen is not in use.

Communication with the main processor is facilitated through an I2C serial interface, which is known for its simplicity and effectiveness in transferring data. This interface supports the I2C fast mode data rates of up to 400 kbit/s, ensuring quick and reliable communication between the touch screen controller and the host processor.

The TSC2007IPWG4 is available in a compact TSSOP-16 package, which is suitable for space-constrained applications. It also includes an on-chip 2.5V reference voltage, eliminating the need for external components and simplifying the design process for engineers.

With its robust feature set, the TSC2007IPWG4 stands out as an ideal solution for developers looking to integrate touch screen functionality into their portable devices. Its precision, low power consumption, and ease of integration make it a top choice for a wide range of applications in the ever-evolving consumer electronics market.

Texas Instruments' commitment to innovation is evident in the TSC2007IPWG4, making it a reliable and high-performing component for touch screen technology.

You May Also Be Interested in

Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER / Touchscreen Controller I²C, USB Interface 162-UFBGA (10x5)
Lowest to $30.0060
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $54.8383
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Lowest to $73.1168
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8453 $59.1710
145+ $0.7917 $114.7965
220+ $0.7650 $168.3000
315+ $0.7115 $224.1225
410+ $0.6848 $280.7680
515+ $0.6580 $338.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,400 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess