EN
  • EN
  • DE

TSC2006IRTJRG4

Part No TSC2006IRTJRG4
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Nano-Power Touch Screen Controller with SPI Serial Interface 20-QFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN EP
Height 730 µm
Interface SPI, Serial
Lead Free Contains Lead
Length 4 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.2 V
Mount Surface Mount
Nominal Supply Current 500 µA
Number of Bits 12
Number of Pins 20
Packaging Tape & Reel (TR)
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Touchscreen Resistive
Win Source Part Number 1101385-TSC2006IRTJRG4
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSC2006IRTJRG4 CAD Model

Description

The Texas Instruments TSC2006IRTJRG4 is a next-generation touch screen controller designed to work with resistive touch screen panels. This highly-integrated device is part of Texas Instruments' extensive interface products portfolio and offers an optimal solution for small form-factor touch screen applications such as mobile phones, personal digital assistants (PDAs), and portable media players.

Featuring a 12-bit analog-to-digital converter (ADC) with a sampling rate up to 125kHz, the TSC2006IRTJRG4 provides precise touch location measurements, ensuring smooth and responsive touch experiences. Its low power consumption makes it ideal for battery-powered devices, as it helps to maximize battery life without compromising performance.

One of the key benefits of the TSC2006IRTJRG4 is its on-chip temperature measurement capability. This feature allows the device to monitor the temperature of its environment, which can be crucial for maintaining optimal performance and protecting the device from overheating. Additionally, the controller supports both I2C and SPI serial interfaces, offering flexibility in system design and ensuring easy integration with a variety of microprocessors and microcontrollers.

The TSC2006IRTJRG4 also boasts programmable on-chip voltage references and an on-chip oscillator, which reduce the number of external components required in the design, thus saving space on the PCB and reducing overall system cost. Furthermore, the device comes in a tiny 2.5mm x 2.5mm QFN package, making it a perfect fit for compact electronic assemblies.

For design engineers looking for a reliable and high-performance touch screen controller, the TSC2006IRTJRG4 from Texas Instruments is an excellent choice. It combines precision, efficiency, and versatility in a compact package, enabling the creation of innovative touch-based user interfaces for a wide range of electronic devices.

Key Features:

  • 12-bit 125kHz sampling ADC for touch screen control
  • On-chip temperature sensor
  • I2C and SPI serial interfaces
  • Low power consumption
  • Programmable voltage references and oscillator
  • Compact 2.5mm x 2.5mm QFN packaging

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
LSI Computer Systems
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5974 $50.3636
34+ $2.9518 $100.3612
53+ $2.8595 $151.5535
73+ $2.7673 $202.0129
94+ $2.6750 $251.4500
126+ $2.3983 $302.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess