EN
  • EN
  • DE

TSB82AA2BPGE

Part No TSB82AA2BPGE
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 1394B OHCI-LYNX CTRLR 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Link Layer Controller
Standards IEEE 1394a-2000, OHCI-Lynx
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 144-LQFP (20x20)
Win Source Part Number 043357-TSB82AA2BPGE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB82AA2BPGE CAD Model

Description

The TSB82AA2BPGE is a high-performance IEEE 1394b-2002 compliant device designed by Texas Instruments to meet the demanding requirements of high-speed serial bus applications. This integrated circuit is specifically engineered to deliver exceptional performance in connectivity solutions, making it an ideal choice for a wide range of professional and consumer electronics.

Key Features

  • High-Speed Data Transfer: The device supports data rates of 100Mbits/s, 200Mbits/s, 400Mbits/s, and 800Mbits/s, ensuring rapid data exchange that is essential for applications such as digital video, storage, and networking.
  • IEEE 1394b Compliance: It complies fully with the IEEE 1394b standard, guaranteeing interoperability with a broad range of FireWire devices and systems.
  • Enhanced Connectivity: The TSB82AA2BPGE offers two bilingual 1394b cable ports, enhancing connection capabilities for a variety of devices and peripherals.
  • Flexible Packaging: Available in a 80-TQFP (PGE) package, it provides a compact and versatile solution suitable for different design layouts and space constraints.
  • Integrated PHY and Link Layers: The integration of both PHY and Link layers in a single device simplifies design and reduces system complexity.

Applications

The versatility of the TSB82AA2BPGE makes it suitable for a multitude of applications, including but not limited to:

  • Professional and consumer video equipment
  • High-speed external storage systems
  • Digital audio interfaces and devices
  • Networking and communication infrastructure
  • Industrial control and instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TSB82AA2BPGE is no exception. It is manufactured to the highest standards to ensure reliability and durability in all operating conditions. The device is also RoHS compliant, reflecting TI's dedication to environmental responsibility.

Support and Resources

For design engineers and system integrators, Texas Instruments provides extensive technical support and resources, including datasheets, application notes, and design tools. This ensures a smooth integration of the TSB82AA2BPGE into your projects, with support readily available when you need it.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3144 $60.9432
6+ $16.6682 $100.0092
10+ $16.1473 $161.4730
13+ $15.6264 $203.1432
17+ $15.1056 $256.7952
23+ $13.5429 $311.4867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess