EN
  • EN
  • DE

TSB81BA3IPFP

Part No TSB81BA3IPFP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 6/6 80HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 6/6 Transceiver Half IEEE 1394 80-HTQFP (12x12)
Manufacturer Texas Instruments
Package Tray
Part Status Obsolete
Family Name TSB81
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-23662, 296-23662-NDR, -296-23662-ND, -296-23662-NDR, TSB81BA3IPFP-ND, -TSB81BA3IPFP-NDR
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844048-TSB81BA3IPFP
Ultra Librarian 3D Model Ultra Librarian TSB81BA3IPFP CAD Model

Description

TSB81BA3IPFP: A Robust Three-Port Cable Transceiver/Arbiter from Texas Instruments

The TSB81BA3IPFP is a high-performance integrated circuit designed by Texas Instruments, specifically engineered to meet the rigorous demands of high-speed data transmission. This innovative component is a crucial part of the physical layer of the IEEE 1394a-2000 standard, which is widely known as FireWire, a serial bus interface standard for high-speed communications and isochronous real-time data transfer.

At the heart of the TSB81BA3IPFP lies a three-port cable transceiver/arbiter that operates at signaling rates up to 400 Mbps, making it an ideal solution for applications requiring fast and reliable data transfer. It is fully compliant with the provisions of the 1394a-2000 standard and is backward compatible with the 100M bits/s and 200M bits/s speeds of the previous version of the standard.

The device is housed in a 64-pin LQFP (Low-profile Quad Flat Package) that ensures a compact footprint while offering excellent thermal performance. The TSB81BA3IPFP is characterized for operation over the industrial temperature range of -40°C to 85°C, providing reliability and performance even in challenging environmental conditions.

One of the key features of the TSB81BA3IPFP is its ability to automatically perform cable power management, including the detection of cable connect and disconnect events. This feature simplifies the design of bus-powered applications, as it negates the need for additional external components to manage these functions.

The transceiver/arbiter's built-in features such as internal port bypass multiplexers, and programmable disconnect-reconnect timers, further enhance its functionality, enabling a more efficient and robust interface for data-intensive applications. This makes the TSB81BA3IPFP a versatile choice for a wide range of applications, including consumer electronics, computer peripherals, automotive systems, and industrial automation equipment.

In summary, the TSB81BA3IPFP from Texas Instruments is a sophisticated and feature-rich solution for developers and engineers looking to implement high-speed data transfer in their designs. Its adherence to industry standards, combined with its advanced capabilities, ensures that it remains a preferred choice for a multitude of applications seeking a reliable and efficient IEEE 1394a-2000 interface.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0454 $94.0908
3+ $38.6014 $115.8042
5+ $37.3951 $186.9755
6+ $36.1888 $217.1328
8+ $34.9825 $279.8600
10+ $31.3636 $313.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess