EN
  • EN
  • DE

TSB41LV01

Part No TSB41LV01
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IEEE 1394A ONE-PORT CABLE TRANSCEIVER/ARBITER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274625-TSB41LV01
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB41LV01 CAD Model

Description

The TSB41LV01 from Texas Instruments is a pivotal component in the realm of high-speed data communication, designed to facilitate the IEEE 1394-1995 standard, commonly known as FireWire, i.LINK, or Lynx. This standard is a serial bus architecture that excels in high-speed data transfer for a variety of digital audio, video, and data applications.

Key Features:

  • High-Speed Data Transfer: The TSB41LV01 is capable of data transfer rates up to 400 Mbps, making it ideal for multimedia applications that require rapid and reliable data transfer.
  • Compatibility: It is fully compliant with the IEEE 1394-1995 standard and the P1394a Supplement 4.0, ensuring wide compatibility with various devices and systems.
  • Integrated Transceiver/Arbiter: The device integrates a transceiver with a link-layer controller, providing both the physical transmission capabilities and the arbitration necessary for bus management.
  • Flexible Power Supply: The TSB41LV01 operates with a 3.3V power supply, with 5V tolerant inputs, making it versatile for integration into various system power designs.
  • Enhanced Connectivity: It supports connection to 4.5 meters of cable with up to 63 devices, allowing for extensive device networks.
  • Quality of Service: With built-in features like isochronous and asynchronous data transfer, it ensures quality of service for real-time data like audio and video streams.

Applications:

The TSB41LV01 is ideally suited for a broad range of applications, including but not limited to:

  • Consumer electronics such as digital cameras, camcorders, and home entertainment systems
  • Computer peripherals like hard drives, printers, and scanners
  • Professional audio and video equipment
  • Automotive and industrial control systems requiring high-speed data transfer

With its robust design and high-speed capabilities, the TSB41LV01 from Texas Instruments represents a crucial technology for developers and manufacturers aiming to create high-performance, interoperable devices that cater to the ever-growing demand for fast and reliable digital communication.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7596 $52.6344
33+ $3.0848 $101.7984
51+ $2.9884 $152.4084
70+ $2.8920 $202.4400
90+ $2.7956 $251.6040
120+ $2.5064 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess