EN
  • EN
  • DE

TSB41AB1PAP

Part No TSB41AB1PAP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC CABLE XCVR/ARBITER 64-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Transceiver
Protocol IEEE 1394
Number of Drivers/Receivers 2/2
Duplex Half
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 64-HTQFP (10x10)
Win Source Part Number 035265-TSB41AB1PAP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB41AB1PAP CAD Model

Description

The TSB41AB1PAP is a cutting-edge single-port integrated circuit developed by Texas Instruments, designed to meet the rigorous demands of high-speed data transfer. This product is compliant with the IEEE 1394a-2000 standard, ensuring compatibility with a wide range of devices and systems that utilize FireWire interfaces.

Key Features

  • High-Speed Data Transfer: Capable of handling 100Mbits/s, 200Mbits/s, and 400Mbits/s transfer rates, the TSB41AB1PAP is ideal for applications requiring fast and reliable data transmission.
  • Single Cable Power: This device supports power provision over the bus, eliminating the need for multiple cables and simplifying system design.
  • Advanced Protection: Equipped with overcurrent and short-circuit protection, the TSB41AB1PAP ensures the safety and integrity of connected devices.
  • Interoperability: Fully compliant with the IEEE 1394a-2000 specification, it guarantees interoperability with other compliant devices.
  • Low Power Consumption: It features a power-down function that reduces power consumption when the port is inactive, making it an energy-efficient choice.

Applications

The TSB41AB1PAP is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer Electronics (Digital Cameras, Camcorders, and Personal Computers)
  • Networking and Telecommunications
  • Industrial Control and Instrumentation
  • Automotive Infotainment Systems

Technical Specifications

At the heart of the TSB41AB1PAP lies a robust physical layer (PHY), which provides the link between the cable's electrical characteristics and the protocol layer's logical bus interactions. The device is housed in a 64-pin HTQFP package, making it compact and suitable for space-constrained applications. With its ability to automatically configure itself as a root node, the TSB41AB1PAP streamlines the setup process and enhances user experience.

Conclusion

The Texas Instruments TSB41AB1PAP represents a reliable solution for developers looking to incorporate FireWire capabilities into their designs. Its compliance with the IEEE 1394a-2000 standard, coupled with its robust feature set, makes it a top choice for ensuring fast, efficient, and safe data transfer across a variety of platforms.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3993 $55.9720
90+ $1.1482 $103.3380
135+ $1.1123 $150.1605
190+ $1.0764 $204.5160
245+ $1.0406 $254.9470
325+ $0.9329 $303.1925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,565 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess