EN
  • EN
  • DE

TS5V330CDBQR

Part No TS5V330CDBQR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH QUAD SPDT 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 4
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 4 V to 5.5 V
-3db Bandwidth 250MHz
Features Bi-Directional, RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 035190-TS5V330CDBQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5V330CDBQR CAD Model

Description

Product Overview: Texas Instruments TS5V330CDBQR

The TS5V330CDBQR is a high-performance analog switch from Texas Instruments, designed to provide state-of-the-art signal switching capabilities for a variety of applications. This product is part of the TS5V330 series, which is known for its low-power consumption and high bandwidth properties, making it an ideal choice for demanding signal routing requirements.

The TS5V330CDBQR operates as a 4-bit 1-of-2 multiplexer/demultiplexer with a single control input. It is capable of handling both digital and analog signals, allowing it to be used in mixed-signal environments. This versatility makes it suitable for a wide range of applications, including signal gating, multiplexing, and demultiplexing in communication systems, data acquisition systems, and audio/video switching.

With its low on-state resistance (typically around 5 ohms) and low crosstalk between channels, the device ensures minimal signal distortion and high-quality signal integrity. The switch also features a wide operating voltage range from 2.3V to 5.5V, which allows it to be used in various logic-level environments.

The TS5V330CDBQR comes in a compact SSOP (Shrink Small Outline Package) form factor with 16 pins, providing a space-saving solution without compromising on performance. Its robust design includes electrostatic discharge (ESD) protection circuitry, which safeguards the device against the damaging effects of static electricity, ensuring a longer operational lifespan.

Key features of the TS5V330CDBQR include:

  • Low power consumption for energy-efficient designs
  • Wide bandwidth to support high-speed signal switching
  • Compatibility with both 3.3V and 5V logic levels
  • Bidirectional signal flow for flexible circuit integration
  • High ESD protection for enhanced reliability

Whether you're designing a complex communication system or a simple audio interface, the Texas Instruments TS5V330CDBQR provides a reliable and efficient solution for your analog switching needs. Its combination of performance, versatility, and robustness makes it a top choice for engineers and designers looking for a high-quality multiplexer/demultiplexer switch.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2897 $51.5880
95+ $1.0582 $100.5290
150+ $1.0251 $153.7650
205+ $0.9921 $203.3805
265+ $0.9590 $254.1350
350+ $0.8598 $300.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess