EN
  • EN
  • DE

TS5USBC400IYFPR

Part No TS5USBC400IYFPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description TS5USBC400
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features USB, UART Switch IC Channel 12-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 12-XFBGA, DSBGA
Case / Package 12-DSBGA
Family Name TS5USBC400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TS5USBC400IYFPR-ND, 296-52162-2, 296-52162-1, 296-52162-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901224-TS5USBC400IYFPR
Ultra Librarian 3D Model Ultra Librarian TS5USBC400IYFPR CAD Model

Description

The TS5USBC400IYFPR from Texas Instruments is a high-performance, bidirectional switch designed for USB Type-C™ applications. This advanced switch allows for the multiplexing and demultiplexing of differential signals such as USB SuperSpeed signals or DisplayPort signals, providing versatile connectivity options for a wide range of devices.

Key Features

  • USB Type-C™ Compatibility: The device is fully compliant with the USB Type-C™ standard, ensuring seamless integration with the latest USB technology.
  • High-Speed Data Transfer: It supports USB 3.1 Gen 1 (5 Gbps) data rates, enabling rapid data transfer and efficient operation for connected devices.
  • Flexible Signal Routing: The 2:1 configuration allows for the flexible routing of high-speed differential signals, making it ideal for multiplexing USB and DisplayPort interfaces.
  • Low On-Resistance: The switch features low on-resistance (RON) characteristics, minimizing signal attenuation and power loss for improved signal integrity.
  • ESD Protection: Integrated Electrostatic Discharge (ESD) protection circuits safeguard the device against static damage, enhancing system reliability.
  • Power Efficiency: The TS5USBC400IYFPR is designed for low-power operation, contributing to the energy efficiency of end products.

Applications

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Docking Stations
  • Monitors and Displays
  • USB Hubs and Peripherals

With its robust design and advanced features, the TS5USBC400IYFPR is an ideal solution for manufacturers looking to enhance the connectivity and performance of their USB Type-C™ equipped devices. Texas Instruments' commitment to quality and innovation ensures that this switch provides reliable, high-speed data transfer capabilities to meet the demands of modern consumer electronics.

You May Also Be Interested in

Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6007 $51.0595
205+ $0.4929 $101.0445
315+ $0.4775 $150.4125
435+ $0.4621 $201.0135
560+ $0.4467 $250.1520
750+ $0.4005 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess