Product Overview: TS5A9411DCKRG4 by Texas Instruments
The TS5A9411DCKRG4 is a cutting-edge single-pole double-throw (SPDT) analog switch that is part of Texas Instruments' expansive portfolio of switch and multiplexer devices. This high-performance component is designed to operate over a broad range of power supplies, from 2.3V to 5.5V, making it incredibly versatile for various applications.
Key Features
- Low On-Resistance: The device boasts a low on-resistance of typically 0.5Ω at 2.7V, which minimizes signal distortion and ensures efficient signal transmission.
- Wide Operating Voltage Range: With an operating voltage range of 2.3V to 5.5V, the TS5A9411DCKRG4 is suitable for a multitude of electronic applications, including those that require battery operation.
- Single Supply Operation: The device can be powered by a single supply, simplifying power management within electronic systems.
- Bidirectional Signal Flow: The switch can handle bidirectional signal flow, which allows for versatility in signal routing within a circuit.
- Low Power Consumption: It is designed for low power consumption, making it an energy-efficient choice for power-sensitive designs.
Applications
The TS5A9411DCKRG4 is suitable for a wide range of applications, including but not limited to:
- Cell Phones
- PDAs
- Portable Instrumentation
- Notebook Computers
- MP3 Players
Package and Quality
Encased in a compact SC70 6-pin package, the TS5A9411DCKRG4 is designed for space-constrained applications. The device also meets Texas Instruments' rigorous quality standards, ensuring high reliability and performance for critical applications.
Environmental Compliance
This product is RoHS compliant and is designed with the consideration of environmental impact, aligning with global efforts to reduce hazardous substances in electronic components.
For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.