EN
  • EN
  • DE

22-01-3087

Part No 22-01-3087
Manufacturer Molex, LLC
Catalog Hard To Find
Description 2.54mm (.100) Pitch KK® Crimp Terminal Housing, Friction Ramp, 8 Circuits, Use with 2759|6459|41572
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1123028-22-01-3087
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 22-01-3087 CAD Model

Description

The Molex 22-01-3087 is a 8-circuit housing from the Molex Standard .093" series of connectors. This housing is designed to mate with corresponding Molex terminals and headers to create reliable wire-to-wire or wire-to-board connections.

Applications

  • Consumer Electronics: Used in appliances, entertainment systems, and other consumer devices for power and signal connections.
  • Industrial Equipment: Employed in machinery, control panels, and other industrial applications requiring robust connections.
  • Automotive: Found in automotive wiring harnesses for various electrical systems.
  • Medical Devices: Utilized in medical equipment for power and signal transmission.
  • Telecommunications: Used in telecommunications equipment for connecting wires and cables.

Features

  • 8 Circuits: Provides connections for up to eight individual wires or signals.
  • Standard .093" Pitch: Compatible with Molex Standard .093" series terminals and headers.
  • Durable Housing: Constructed from a robust material for long-lasting performance.
  • Positive Polarization: Ensures proper mating and prevents accidental misconnections.
  • Locking Feature: Securely mates with corresponding headers, preventing accidental disconnections.

Benefits

  • Reliable Connections: Ensures consistent and dependable electrical connections.
  • Ease of Use: Simple to assemble and install.
  • Versatile: Suitable for a wide range of applications.
  • Cost-Effective: Provides a balance of performance and value.
  • Durable: Withstands harsh environments and demanding conditions.

Specifications (Typical)

  • Number of Circuits: 8
  • Pitch: 2.36 mm (0.093")
  • Material: Nylon or similar durable plastic
  • Color: Typically natural (white) or black
  • Flammability Rating: UL 94V-2 or better
  • Operating Temperature: -40°C to +105°C (depending on material)
  • Voltage Rating: 250V AC/DC (depending on terminals used)
  • Current Rating: Up to 7A per circuit (depending on terminals and wire gauge used)

Additional Details: This housing requires corresponding Molex terminals, such as the 02-09-1104 or 02-09-2104 series, to create a complete connector assembly. Wire size and terminal selection should be based on the current requirements of the application. Refer to the Molex datasheet for detailed specifications, mating information, and recommended tooling.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1433 $50.1550
855+ $0.1176 $100.5480
1,320+ $0.1140 $150.4800
1,815+ $0.1103 $200.1945
2,350+ $0.1066 $250.5100
3,140+ $0.0956 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,335 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess