EN
  • EN
  • DE

TS5A3159DCKRE4

Part No TS5A3159DCKRE4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 1.1 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 35ns, 20ns
-3db Bandwidth 100MHz
Charge Injection 36pC
Channel Capacitance(CS off, CD off) 23pF
Max Leakage Current (IS off) 2nA
Crosstalk -65dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-70-6
Win Source Part Number 1114433-TS5A3159DCKRE4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS5A3159DCKRE4 CAD Model

Description

Product Overview: TS5A3159DCKRE4 by Texas Instruments

The TS5A3159DCKRE4 is a high-performance, single-pole double-throw (SPDT) analog switch from Texas Instruments. This device is designed to provide precise and reliable switching of analog signals with minimal distortion and high speed. The TS5A3159DCKRE4 is part of TI's extensive switch and multiplexer product line, which is known for its robust performance in a variety of applications.

Key Features

  • Low On-State Resistance: The switch features a low on-state resistance (typically 0.9 Ω), which ensures minimal signal attenuation and power loss during operation.
  • Wide Operating Range: It operates over a broad supply voltage range of 2.3 V to 5.5 V, making it versatile for use in various circuit configurations.
  • High Speed: With fast switching speeds, the TS5A3159DCKRE4 is suitable for applications that require rapid signal routing.
  • Single Supply Operation: The ability to operate with a single power supply simplifies design and reduces component count.
  • Low Crosstalk and Off-Isolation: The device provides excellent signal integrity with minimal crosstalk and high off-isolation, ensuring that signals are switched cleanly without interference.
  • Break-Before-Make Switching: This feature prevents signal disruption by ensuring that the new path is established before the old path is disconnected.
  • ESD Protection: The switch includes integrated electrostatic discharge (ESD) protection circuits, safeguarding it against damage from static electricity.

Applications

The TS5A3159DCKRE4 is ideal for a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable devices
  • Analog and digital multiplexing

Package and Quality

The device is offered in a compact SC70 package, which is suitable for space-constrained applications. It is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. Texas Instruments is committed to high-quality standards, and the TS5A3159DCKRE4 is no exception, meeting stringent industry requirements for performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 275,760 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess