EN
  • EN
  • DE

TS5A23159DGSTG4

Part No TS5A23159DGSTG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 900 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 13ns, 8ns
-3db Bandwidth 100MHz
Charge Injection -7pC
Channel Capacitance(CS off, CD off) 18pF
Max Leakage Current (IS off) 20nA
Crosstalk -64dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-VSSOP
Win Source Part Number 1114420-TS5A23159DGSTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5A23159DGSTG4 CAD Model

Description

The TS5A23159DGSTG4 is a versatile dual single-pole double-throw (2-channel 2:1 multiplexer-demultiplexer) switch from Texas Instruments, designed for 1.65-V to 5.5-V VCC operation. This high-performance switch can pass signals from digital to beyond the VCC range, ensuring minimal signal distortion and excellent signal integrity.

With its bidirectional signal flow, the TS5A23159DGSTG4 is suitable for a wide array of applications, including signal gating, switching, and multiplexing for data acquisition systems, communication systems, and process control. It is particularly useful in scenarios where low on-state resistance and low crosstalk are critical.

Key Features:

  • Low On-State Resistance: Typically around 0.37 Ω at 4.5 V VCC, this switch provides efficient signal transmission with minimal loss.
  • Wide VCC Range: Operable from 1.65 V to 5.5 V, making it versatile for both low and standard voltage applications.
  • High Bandwidth: With a bandwidth of 300 MHz, it can handle a broad range of signals without degradation.
  • Low Crosstalk: Ensures minimal interference between channels, maintaining signal integrity.
  • 1.8-V Logic Compatible: Compatible with 1.8-V logic inputs, allowing for easy integration with modern microcontrollers and processors.
  • ESD Protection: Equipped with integrated electrostatic discharge (ESD) protection circuitry to safeguard against static damage.

Applications:

  • Data Acquisition Systems
  • Communication Systems
  • Process Control
  • Analog and Digital Multiplexing

The TS5A23159DGSTG4 comes in a compact 10-pin VSSOP (DGST) package, making it suitable for space-constrained applications. Its robust design and high-quality performance make it a popular choice for designers looking to optimize their signal routing with reliability and precision.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,370 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess