EN
  • EN
  • DE

TS5A22362DRCT-NM

Part No TS5A22362DRCT-NM
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 740 mOhm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Single Supply Voltage (V+) 2.3 V to 5.5 V
Max Switch Time (Ton,Toff) 80ns, 70ns
-3db Bandwidth 18.3MHz
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 70pF
Max Leakage Current (IS off) 50nA
Crosstalk -78dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-VSON (3x3)
Win Source Part Number 1114415-TS5A22362DRCT-NM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5A22362DRCT-NM CAD Model

Description

Product Overview: Texas Instruments TS5A22362DRCT-NM

The Texas Instruments TS5A22362DRCT-NM is a high-performance, dual single-pole double-throw (SPDT) analog switch designed for 2.25-V to 5.5-V VCC operation. This state-of-the-art product from Texas Instruments offers a robust solution for routing analog and digital signals in a variety of applications, including mobile phones, PDAs, and other portable electronic devices.

The TS5A22362DRCT-NM features low on-state resistance (RON), typically around 0.5 Ohms, which minimizes signal distortion and ensures efficient signal transmission. This low RON is maintained over the full signal range, from VCC to GND. Additionally, the device exhibits an excellent channel-to-channel ON-state resistance matching, which is critical for maintaining signal integrity in applications where differential signals are switched.

With a wide bandwidth of up to 300 MHz, this analog switch is capable of handling high-speed signals without significant attenuation, making it suitable for high-frequency applications. The TS5A22362DRCT-NM also features a break-before-make switching mechanism, which prevents signal overlap during channel transitions and reduces the chance of signal corruption.

One of the key benefits of the TS5A22362DRCT-NM is its low power consumption. The device has a very low quiescent current, which is particularly advantageous for battery-powered applications where power efficiency is a priority. Additionally, the TS5A22362DRCT-NM features a 1.8-V compatible control-pin input threshold, which allows for direct interfacing with low-voltage control logic without the need for level shifters.

The device is available in a compact, space-saving 10-pin SON package, which is ideal for applications where board space is at a premium. The TS5A22362DRCT-NM also offers ESD protection to enhance its durability and reliability in harsh environments.

In summary, the Texas Instruments TS5A22362DRCT-NM is a versatile and reliable analog switch that provides high-performance signal routing capabilities for a wide range of electronic applications. Its low on-state resistance, wide bandwidth, and low power consumption make it an excellent choice for designers looking to optimize their signal switching solutions.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess