EN
  • EN
  • DE
  • IT

SZNZ3F75VT1G

Part No SZNZ3F75VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 75 V
Tolerance ±6%
Power - Max 800 mW
Impedance (Max) (Zzt) 155 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 52.5 V
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-90, SOD-323F
Supplier Device Package SOD-323FL
Base Product Number SZNZ3
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279588-SZNZ3F75VT1G
Ultra Librarian 3D Model Ultra Librarian SZNZ3F75VT1G CAD Model

Description

The SZNZ3F75VT1G is a state-of-the-art Zener diode developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This Zener diode is designed to provide a highly reliable voltage regulation solution for a wide range of electronic applications. Its precise voltage regulation and stability make it an ideal choice for use in power supply circuits, voltage reference applications, and protection circuits against overvoltage conditions.

Key Features

  • Regulated Voltage: The SZNZ3F75VT1G offers a nominal Zener voltage of 3.75V, providing a stable reference voltage for various circuits.
  • Power Dissipation: With a power dissipation rating of 500 mW, this Zener diode can handle moderate levels of power without compromising performance or reliability.
  • High Precision: The tight voltage tolerance ensures precise voltage regulation, which is critical for sensitive electronic components.
  • Surface Mount Package: The SZNZ3F75VT1G comes in a compact SOD-123 package, making it suitable for space-constrained applications and easy integration into surface mount technology (SMT) processes.
  • Operating Temperature Range: It operates effectively within a wide temperature range of -55°C to +150°C, catering to applications that may experience extreme environmental conditions.

Applications

The SZNZ3F75VT1G is versatile and can be used in various applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems requiring stable voltage references
  • Automotive electronics that demand high reliability and performance under harsh conditions
  • Telecommunications equipment where consistent voltage levels are critical

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The SZNZ3F75VT1G is manufactured with the highest standards of quality and reliability, ensuring that it performs consistently over its intended lifespan, even under challenging conditions.

Environmental Compliance

The SZNZ3F75VT1G is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility and the reduction of hazardous substances in electronic components.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess