EN
  • EN
  • DE

TS3V712ERTGR

Part No TS3V712ERTGR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX VIDEO SW 7CH 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 7
Max On Resistance 4 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 1.36GHz
Features DDC CLK, DDC DAT, HSYNC, RGB, VSYNC
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-WQFN-EP (3x6)
Win Source Part Number 1114363-TS3V712ERTGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3V712ERTGR CAD Model

Description

Product Overview: Texas Instruments TS3V712ERTGR

The TS3V712ERTGR from Texas Instruments is a high-performance, 4-channel video amplifier that is designed to meet the rigorous demands of advanced video applications. This innovative product is part of the Texas Instruments' extensive range of video IC solutions, known for their quality, reliability, and cutting-edge technology.

The TS3V712ERTGR is a differential-input to single-ended-output video amplifier, which makes it ideal for applications requiring the conversion of differential video signals to single-ended signals without sacrificing signal integrity. Its 4-channel configuration allows for multiple video signals to be processed simultaneously, making it a versatile choice for multi-display systems, video broadcasting equipment, and high-definition video processing applications.

Key Features:

  • Wide Bandwidth: The amplifier boasts a wide bandwidth that ensures high-speed signal transmission, enabling the delivery of high-resolution video content without degradation.
  • Low Power Consumption: Designed with power efficiency in mind, the TS3V712ERTGR minimizes power consumption, making it suitable for use in portable and battery-powered devices.
  • High Output Drive: With its robust output drive capability, the device can drive heavy loads, ensuring compatibility with a wide range of display technologies.
  • Flexible Supply Voltage: The device operates over a broad supply voltage range, providing design flexibility to accommodate various system power requirements.
  • Integrated Filters: The built-in filters help to reduce noise and signal interference, delivering a cleaner video signal for improved image quality.

Applications:

The TS3V712ERTGR is well-suited for a variety of applications, including:

  • High-definition televisions (HDTVs)
  • Video projectors
  • Surveillance systems
  • Digital signage
  • Professional video editing and broadcasting equipment

With its robust design and advanced features, the TS3V712ERTGR from Texas Instruments stands out as a top-tier solution for developers and manufacturers seeking to enhance their video processing capabilities. Its integration into video systems ensures that end-users experience high-quality, reliable video performance across a range of applications.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2562 $51.0744
29+ $3.4922 $101.2738
45+ $3.3831 $152.2395
62+ $3.2740 $202.9880
79+ $3.1648 $250.0192
106+ $2.8375 $300.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,925 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess