EN
  • EN
  • DE

TS3USBCA410IRSVR

Part No TS3USBCA410IRSVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description USB Type-C SBU Multiplexer 16-UQFN -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 550 µm
Length 2.6 mm
Number of Pins 16
RoHS Non-Compliant
Schedule B 8542390000
Thickness 500 µm
Width 1.8 mm
Win Source Part Number 1001939-TS3USBCA410IRSVR
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS3USBCA410IRSVR CAD Model

Description

Introducing the TS3USBCA410IRSVR from Texas Instruments

The TS3USBCA410IRSVR is a state-of-the-art, high-performance integrated circuit designed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This advanced chip is tailored for applications that require efficient USB Type-C port control with USB Power Delivery (PD) capabilities.

Key Features:

  • USB Type-C Port Control: The TS3USBCA410IRSVR provides comprehensive control over USB Type-C ports, enabling seamless connection management and enhanced user experience.
  • USB Power Delivery: With USB PD support, this chip facilitates faster charging and power management, allowing devices to negotiate power contracts up to 100W, ensuring efficient energy usage across various applications.
  • High Integration: The device integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Versatility: Designed to be versatile, it is suitable for a wide range of products, including smartphones, tablets, laptops, and other electronics that utilize USB Type-C connectivity.
  • Robust Protection: The TS3USBCA410IRSVR is equipped with robust protection features against over-voltage, under-voltage, and over-temperature conditions, ensuring the longevity and reliability of the end product.

Applications:

The chip's flexibility makes it an ideal choice for various applications, including but not limited to:

  • Portable and wearable devices
  • Docking stations and hubs
  • Power adapters and chargers
  • Monitors and display interfaces

Technical Specifications:

The TS3USBCA410IRSVR is built with precision engineering, offering technical specifications that meet the demands of modern electronics:

  • Support for USB Type-C Rev 1.3 and USB PD Rev 3.0 standards
  • Integrated VCONN power switches
  • Low RON for channel resistance
  • Operating temperature range from -40°C to 85°C

With the TS3USBCA410IRSVR, Texas Instruments continues their legacy of delivering high-quality, innovative products that push the boundaries of technology. Whether you are developing the next generation of consumer electronics or looking to enhance the functionality of current devices, this chip offers the performance and reliability needed to succeed in today's fast-paced market.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9804 $53.9220
125+ $0.8044 $100.5500
195+ $0.7793 $151.9635
270+ $0.7542 $203.6340
345+ $0.7290 $251.5050
460+ $0.6536 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,456 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess