EN
  • EN
  • DE

TS3USB221AQRSERQ1

Part No TS3USB221AQRSERQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DUAL 1X2 10UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit SPDT
Number of Channels 2
Max On Resistance 6 Ohm
Single Supply Voltage (V+) 2.3 V to 3.6 V
-3db Bandwidth 900MHz
Features Bi-Directional, USB 2.0
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 10-UQFN (2.0x1.5)
Win Source Part Number 1114358-TS3USB221AQRSERQ1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TS3USB221AQRSERQ1 CAD Model

Description

The TS3USB221AQRSERQ1 is a high-performance, high-speed USB 2.0 (480 Mbps) 1:2 multiplexer/demultiplexer switch from Texas Instruments, designed to provide seamless transition and efficient data flow in various USB applications. This versatile switch is an ideal solution for automotive, consumer electronics, and communication system applications that require a high level of signal integrity.

Key Features

  • High-Speed USB 2.0 Compatibility: Supports data rates up to 480 Mbps, making it suitable for USB 2.0 data lines.
  • Low On-State Resistance (RON): Offers minimal signal distortion due to its low RON characteristic, ensuring high-quality signal transmission.
  • Low Power Consumption: Designed for energy efficiency, it consumes minimal power, which is critical for battery-powered devices.
  • Bidirectional Operation: Can be used to switch signals from a common USB port to one of two connected devices, or to connect two inputs to a single output.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuitry safeguards the switch against damage from external ESD events.
  • Space-Saving Package: Comes in a compact QFN package, which is ideal for space-constrained applications.
  • Automotive Grade Quality: Meets the stringent requirements for automotive applications, ensuring reliability and performance under harsh conditions.

Applications

This switch is particularly useful in a variety of applications where USB connections need to be managed efficiently, such as:

  • Automotive Infotainment Systems
  • USB Peripheral Sharing Devices
  • Cellular Phones, Tablets, and Notebooks
  • Desktop and Laptop Computers
  • Docking Stations
  • Printers and Multifunction Printers

Conclusion

The TS3USB221AQRSERQ1 from Texas Instruments is a robust and reliable solution for applications requiring the switching of high-speed USB signals. Its low on-resistance and power consumption, combined with the ability to handle high-speed data rates, make it a top choice for designers looking to enhance their USB interface systems. The added benefit of ESD protection and a compact form factor further solidify its position as a go-to component for modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $261.6542
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3429 $53.7160
95+ $1.1019 $104.6805
145+ $1.0674 $154.7730
195+ $1.0330 $201.4350
255+ $0.9986 $254.6430
340+ $0.8953 $304.4020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess