EN
  • EN
  • DE

TS3A27518ERTWR

Part No TS3A27518ERTWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 6X1 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 6
Max On Resistance 6.2 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 1.65 V to 3.6 V
Max Switch Time (Ton,Toff) 59ns, 60.6ns
-3db Bandwidth 240MHz
Charge Injection 0.81pC
Channel Capacitance(CS off, CD off) 13pF, 8.5pF
Max Leakage Current (IS off) 1μA
Crosstalk -62dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-WQFN (4x4)
Win Source Part Number 081808-TS3A27518ERTWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3A27518ERTWR CAD Model

Description

The TS3A27518ERTWR is a high-performance, six-channel single-pole double-throw (SPDT) analog switch integrated circuit (IC) designed and manufactured by Texas Instruments. This versatile switch IC is designed for 1.65-V to 3.6-V single-supply operation, making it an ideal choice for a wide range of applications, including mobile phones, PDAs, portable media players, and other battery-powered devices.

Key Features:

  • Low On-Resistance: The TS3A27518ERTWR boasts ultralow on-resistance (RON), typically around 0.5 Ω at a 2.7-V supply, ensuring minimal signal distortion and power loss across the switch.
  • Multiple Channel Configuration: With six SPDT channels, this switch provides design flexibility, allowing for the routing of multiple signal paths within a compact device footprint.
  • Bidirectional Signal Flow: The switch supports bidirectional signal flow without the need for a direction control signal, simplifying the design and saving valuable GPIOs.
  • Wide Operating Temperature Range: The device is designed to operate over an extended temperature range of -40°C to 85°C, making it suitable for use in harsh environments.
  • Break-Before-Make Switching: This feature ensures that one switch path is always open before another closes, preventing signal cross-conduction and preserving signal integrity.

Applications:

The TS3A27518ERTWR is versatile and can be used in various applications such as:

  • Signal routing in audio and video applications
  • Data multiplexing in communication devices
  • Peripheral sharing in computing environments
  • Function multiplexing for multi-mode devices

Package and Quality:

The device comes in a compact WQFN-24 package, offering a space-saving solution for modern electronic designs. Texas Instruments ensures high-quality and reliability, and the TS3A27518ERTWR is no exception, meeting stringent industry standards for performance and durability.

With its combination of low power consumption, high-speed operation, and robust design, the TS3A27518ERTWR from Texas Instruments represents a superior choice for designers looking to optimize their analog signal switching capabilities.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,010 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess