EN
  • EN
  • DE

TS3A27518EIRTWRQ1

Part No TS3A27518EIRTWRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 1X2 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 6
Max On Resistance 6.2 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 1.65 V to 3.6 V
Max Switch Time (Ton,Toff) 59ns, 60.6ns
-3db Bandwidth 240MHz
Charge Injection 0.81pC
Channel Capacitance(CS off, CD off) 13pF, 8.5pF
Max Leakage Current (IS off) 1μA
Crosstalk -62dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-WQFN (4x4)
Win Source Part Number 1114336-TS3A27518EIRTWRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3A27518EIRTWRQ1 CAD Model

Description

The TS3A27518EIRTWRQ1 is a high-performance, automotive-grade, 6-channel single-pole double-throw (SPDT) analog switch designed by Texas Instruments. This precision switch is tailored for applications requiring multiplexing and signal gating in automotive and industrial electronics. It is part of Texas Instruments' extensive range of semiconductor products and is designed to meet the rigorous standards of the automotive industry, including reliability and performance in harsh environments.

Key Features:

  • Wide Voltage Range: The device operates over a broad power supply range of 1.65V to 3.6V, making it versatile for various automotive applications.
  • Low On-State Resistance: With a typical on-state resistance of 0.5 ohms, the switch ensures minimal signal distortion and power loss, which is crucial for maintaining signal integrity.
  • Enhanced ESD Protection: The switch is equipped with robust Electrostatic Discharge (ESD) protection, exceeding the JESD 22 requirements. This feature safeguards the device from the potential damages caused by ESD events.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality standards of AEC-Q100, ensuring reliability and performance in automotive environments.
  • Multiple Switch Configurations: The six independently controllable SPDT switches offer flexibility in signal routing, which can be crucial for complex automotive systems.

Applications:

The TS3A27518EIRTWRQ1 is ideal for a range of applications within the automotive sector, including infotainment systems, navigation units, and audio signal routing. Its high-performance characteristics also make it suitable for advanced industrial electronics where precision and durability are paramount.

Package and Availability:

This device is available in a compact WQFN package, which is designed to occupy minimal space on a printed circuit board while providing excellent thermal performance. The packaging is also optimized for automated assembly processes, which is beneficial for high-volume production environments.

For detailed specifications, application notes, and further information, interested parties are encouraged to visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9249 $57.7470
65+ $1.5794 $102.6610
100+ $1.5301 $153.0100
140+ $1.4807 $207.2980
175+ $1.4313 $250.4775
235+ $1.2833 $301.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,941 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess