EN
  • EN
  • DE

TS2DDR2811ZXYR

Part No TS2DDR2811ZXYR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 1-GHz BANDWIDTH, 8-CHANNEL SPST SWITCH | IC SWITCH 8CH 1GHZ SPST 20BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Part Status Last Time Buy
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Maximum) 6Ohm
Channel-to-Channel Matching (ΔRon) 400mOhm
Supply Voltage , Single (V+) 3V ~ 3.6V
-3db Bandwidth 1.1GHz
Channel Capacitance (CS(off), CD(off)) 2.5pF
Crosstalk -37dB at 200MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-UFBGA
Supplier Device Package 20-BGA Microstar Junior (2.5x3.0)
Family Part Number TS2DDR2811
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274248-TS2DDR2811ZXYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS2DDR2811ZXYR CAD Model

Description

The TS2DDR2811ZXYR is an advanced memory interface chip designed and manufactured by the renowned Texas Instruments. This product is specifically engineered to provide a high-speed, reliable interface for DDR2, DDR3, and DDR3L memory systems. Its versatility and performance make it an ideal choice for a wide range of applications including computing, networking, and telecommunications equipment.

Key Features

  • Compatibility: The TS2DDR2811ZXYR supports various DDR standards, making it a flexible solution for interfacing with DDR2, DDR3, and DDR3L SDRAMs.
  • Performance: With its high-speed signal conditioning, this chip ensures data integrity at the physical layer by reducing intersymbol interference and improving signal quality.
  • Power Efficiency: Designed for low power consumption, it helps in reducing the overall power requirement of the system, which is crucial for energy-sensitive applications.
  • Reduced Crosstalk: Its advanced design minimizes crosstalk, a critical factor for maintaining signal integrity in dense memory configurations.
  • Easy Integration: The TS2DDR2811ZXYR comes in a compact package that is easy to integrate into various motherboard designs and layouts.

Applications

The versatility of the TS2DDR2811ZXYR makes it suitable for a broad range of applications. It is commonly used in:

  • Server and enterprise computing
  • High-performance networking equipment
  • Telecommunications infrastructure
  • Industrial computing systems
  • Data storage and retrieval systems

Product Specifications

The TS2DDR2811ZXYR is offered in a compact BGA (Ball Grid Array) package, ensuring a small footprint on the PCB. It operates over a wide temperature range, making it suitable for industrial environments. The chip's specifications are designed to meet the rigorous demands of high-speed memory interfaces, ensuring that the product delivers consistent performance across various environmental conditions.

In conclusion, the TS2DDR2811ZXYR from Texas Instruments stands out as a robust and efficient solution for memory interface applications. Its compatibility with multiple DDR standards, coupled with its high-performance features, makes it an essential component for designers looking to enhance their memory system's reliability and speed.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9096 $50.0280
135+ $0.7464 $100.7640
210+ $0.7231 $151.8510
290+ $0.6997 $202.9130
370+ $0.6764 $250.2680
495+ $0.6064 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess