EN
  • EN
  • DE
  • IT

SZ2570-19T3

Part No SZ2570-19T3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 1.5W SPCL TR / Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1097623-SZ2570-19T3
Ultra Librarian 3D Model Ultra Librarian SZ2570-19T3 CAD Model

Description

The ON Semiconductor SZ2570-19T3 is a cutting-edge electronic component designed for high-performance applications across various industries. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the stringent requirements of modern electronic devices.

Key Features

  • High Efficiency: The SZ2570-19T3 is engineered to deliver high efficiency, which is crucial for reducing power loss and improving the overall performance of the electronic system it is incorporated into.
  • Durability: Built to withstand the rigors of demanding environments, this component offers exceptional durability and a long operational lifespan, which is essential for reducing maintenance costs and downtime.
  • Compact Design: The small footprint of the SZ2570-19T3 makes it an ideal choice for applications where space is at a premium, without compromising on power or performance.
  • Thermal Management: With advanced thermal management capabilities, this product ensures reliable operation even under high temperature conditions, thereby safeguarding the integrity of the device it is used in.

Applications

The versatility of the SZ2570-19T3 allows it to be utilized across a diverse range of applications, including but not limited to:

  • Power supply modules
  • Consumer electronics
  • Automotive systems
  • Industrial equipment
  • Telecommunication infrastructure

Technical Specifications

ON Semiconductor ensures that the SZ2570-19T3 meets the highest standards of quality and performance. Some of the key technical specifications include:

  • Voltage rating
  • Current capacity
  • Power dissipation
  • Operating temperature range
  • Package type

Quality and Reliability

The SZ2570-19T3 is manufactured in state-of-the-art facilities, adhering to stringent quality control measures. ON Semiconductor's commitment to reliability is reflected in the rigorous testing protocols that each component undergoes, ensuring that customers receive products that not only meet but exceed industry standards.

For more detailed information, including datasheets, technical drawings, and ordering information, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess