EN
  • EN
  • DE

TS12A12511DRJR

Part No TS12A12511DRJR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SGL 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 5 Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 1 Ohm
Single Supply Voltage (V+) 2.7 V to 12 V
Dual Supply Voltage(V±) ±2.7 V to 6 V
Max Switch Time (Ton,Toff) 95ns, 50ns
-3db Bandwidth 93MHz
Charge Injection 26pC
Channel Capacitance(CS off, CD off) 14pF
Max Leakage Current (IS off) 1nA
Crosstalk -70dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SON (4x4)
Win Source Part Number 034992-TS12A12511DRJR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS12A12511DRJR CAD Model

Description

The TS12A12511DRJR is a high-performance, single-pole double-throw (SPDT) analog switch that comes from the reputable technology company Texas Instruments (TI). This switch is designed to operate over a broad range of supply voltages, from 1.65V to 5.5V, which allows it to be used in various applications, from battery-powered devices to industrial systems.

Key Features

  • Low On-State Resistance: The device boasts a low on-state resistance (RON) of typically 0.5 ohms, which ensures minimal signal attenuation when the switch is closed, providing a high-quality signal path.
  • Wide Operating Voltage Range: With an operating voltage range of 1.65V to 5.5V, the TS12A12511DRJR is versatile and can be used in multiple power environments.
  • High Bandwidth: The switch offers a high bandwidth (BW) that makes it suitable for high-speed and high-frequency applications, ensuring signal integrity is maintained.
  • Low Power Consumption: It has a low power consumption, which is critical for battery-powered devices, helping to extend battery life and reduce system power requirements.
  • Break-Before-Make Switching: This feature prevents signal shorting by ensuring that one switch is open before the other closes. It is essential for applications where signal integrity is paramount.

Applications

The TS12A12511DRJR is suitable for a wide range of applications including, but not limited to:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Portable Devices
  • Test Equipment

Package and Quality

The product comes in a compact, surface-mount package that is designed for automated assembly processes, ensuring reliability and consistency in manufacturing. The TS12A12511DRJR is also RoHS compliant and follows the industry standards for environmental responsibility.

Conclusion

Overall, the TS12A12511DRJR from Texas Instruments is a robust and reliable choice for designers looking for a high-quality SPDT analog switch. Its low RON, wide voltage range, and high bandwidth make it a flexible solution for a multitude of electronic applications. TI's commitment to quality ensures that this component will perform to the highest standards, making it an excellent selection for your circuit design needs.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4546 $51.5466
50+ $2.0141 $100.7050
77+ $1.9511 $150.2347
106+ $1.8882 $200.1492
137+ $1.8253 $250.0661
184+ $1.6364 $301.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,090 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess