The TRS202CDWRG4 is a high-quality, dual-channel RS-232 line driver/receiver designed by Texas Instruments to meet the demands of modern serial communication systems. This device is specifically engineered to operate at a 5V power supply while providing robust data transmission features for a variety of applications.
Key Features
- Electrical Interface: Conforms to TIA/EIA-232-F Standards, ensuring compatibility with RS-232 protocols.
- Data Rate: Capable of achieving a data transfer rate up to 120 kbps, suitable for most serial communication needs.
- Driver/Receiver Channels: Includes two drivers and two receivers, offering the flexibility for bidirectional communication.
- Low Power Consumption: Designed for low-power operation, making it ideal for battery-powered and portable applications.
- Enhanced ESD Protection: Features electrostatic discharge protection on all pins, safeguarding the device against damage from static electricity.
- Supply Voltage Range: Operates from a single 5V supply, compatible with standard digital logic levels.
Applications
The TRS202CDWRG4 is versatile and can be used in a range of applications, including:
- Point-of-sale (POS) terminals
- Computers and peripherals
- Industrial control systems
- Data acquisition systems
- Telecommunications equipment
Package and Quality
This device is offered in a 16-pin SOIC package, providing a compact footprint for space-constrained applications. The TRS202CDWRG4 is also characterized for operation from 0°C to 70°C, making it suitable for commercial temperature ranges.
Reliability and Compliance
Texas Instruments is renowned for its commitment to quality and reliability. The TRS202CDWRG4 complies with RoHS standards, ensuring that it meets global environmental and regulatory requirements. With Texas Instruments' expertise in semiconductor design, you can trust the TRS202CDWRG4 to deliver reliable performance in your serial communication solutions.