EN
  • EN
  • DE

TRF3761-AIRHAR

Part No TRF3761-AIRHAR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description INTEGER-N PLL WITH INTEGRATED VCO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Integer-N Synthesizer/VCO
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 1.6GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 4.5 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 1273905-TRF3761-AIRHAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TRF3761
Introduction Date September 01, 2006
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TRF3761-AIRHAR CAD Model

Description

The TRF3761-AIRHAR, brought to you by Texas Instruments, is a high-performance, low-noise Phase-Locked Loop (PLL) frequency synthesizer. This integrated circuit is designed to operate over a wide frequency range while maintaining excellent phase noise and spurious performance, making it an ideal choice for communication systems, instrumentation, and radar applications.

Key Features

  • Frequency Range: The TRF3761-AIRHAR offers a broad frequency range, catering to versatile applications that require different frequency bands.
  • Low Phase Noise: With its low phase noise characteristics, it ensures high-quality signal generation which is critical for RF applications.
  • High Integration: The device integrates a Voltage-Controlled Oscillator (VCO) and integer-N PLL, reducing the need for external components and simplifying design efforts.
  • Programmable: Users can program the divider and charge pump settings via a serial interface, allowing for flexibility and customization to specific requirements.

Applications

The versatile nature of the TRF3761-AIRHAR makes it suitable for a wide array of applications, including:

  • Wireless infrastructure (e.g., base stations for mobile communications)
  • Test and measurement equipment
  • Satellite communication systems
  • Radar systems

Performance and Quality

Texas Instruments is known for its commitment to quality and performance, and the TRF3761-AIRHAR is no exception. It delivers stable and reliable performance even under varying environmental conditions, ensuring longevity and durability for your critical applications. The device is also RoHS compliant, adhering to environmental standards and regulations.

Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support and resources for the TRF3761-AIRHAR. This includes detailed datasheets, application notes, and design tools to streamline the development process and help bring products to market faster.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.6578 $51.3156
5+ $21.0526 $105.2630
8+ $20.3947 $163.1576
11+ $19.7368 $217.1048
14+ $19.0789 $267.1046
18+ $17.1052 $307.8936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess